Aratas America LLC B3S Sealed Tactile Switch (SMT) B3S-1102P

Description
Surface-mounting Switches with a Sealed Structure for High Reliability. Available on Embossed Tape Sealed construction conforming to IP67 (IEC-60529) provides high contact reliability in locations exposed to dust or water. (* Excluding the terminal section.) Surface-mounting terminals for high-density mounting. Ground terminal available to protect against static electricity. Available in embossed taping packages for automatic mounting.
Request a Quote Datasheet
Description
Surface-mounting Switches with a Sealed Structure for High Reliability. Available on Embossed Tape Sealed construction conforming to IP67 (IEC-60529) provides high contact reliability in locations exposed to dust or water. (* Excluding the terminal section.) Surface-mounting terminals for high-density mounting. Ground terminal available to protect against static electricity. Available in embossed taping packages for automatic mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B3S Sealed Tactile Switch (SMT) - B3S-1102P - Aratas America LLC
Hoffman Estates, IL, United States
B3S Sealed Tactile Switch (SMT)
B3S-1102P
B3S Sealed Tactile Switch (SMT) B3S-1102P
Surface-mounting Switches with a Sealed Structure for High Reliability. Available on Embossed Tape Sealed construction conforming to IP67 (IEC-60529) provides high contact reliability in locations exposed to dust or water. (* Excluding the terminal section.) Surface-mounting terminals for high-density mounting. Ground terminal available to protect against static electricity. Available in embossed taping packages for automatic mounting.

Surface-mounting Switches with a
Sealed Structure for High Reliability.
Available on Embossed Tape

  • Sealed construction conforming to IP67 (IEC-60529) provides high contact reliability in locations exposed to dust or water. (* Excluding the terminal section.)
  • Surface-mounting terminals for high-density mounting.
  • Ground terminal available to protect against static electricity.
  • Available in embossed taping packages for automatic mounting.
Supplier's Site Datasheet
Tactile Switches - SW1238CT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1238CT-ND
Tactile Switches SW1238CT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - SW1238DKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1238DKR-ND
Tactile Switches SW1238DKR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - SW1238TR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
SW1238TR-ND
Tactile Switches SW1238TR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Switches - Tactile Switches - B3S-1102P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
B3S-1102P
Switches - Tactile Switches B3S-1102P
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
B3S-1102P
Tactile Switches B3S-1102P
Tactile Switches SP SEALED W/GRND TAPE

Tactile Switches SP SEALED W/GRND TAPE

Buy Now Datasheet
Switch, 6X6X4.3Mm, Sealed, 2.26N; Product Range Omron - 82T8846 - Newark, An Avnet Company
Chicago, IL, United States
Switch, 6X6X4.3Mm, Sealed, 2.26N; Product Range Omron
82T8846
Switch, 6X6X4.3Mm, Sealed, 2.26N; Product Range Omron 82T8846
SWITCH, 6X6X4.3MM, SEALED, 2.26N; Product Range:B3S Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:230gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6.6mm x RoHS Compliant: Yes

SWITCH, 6X6X4.3MM, SEALED, 2.26N; Product Range:B3S Series; Actuator Orientation:Top Actuated; Switch Mounting:SMD; Actuator Style:Round Button; Actuating Force:230gf; Contact Rating:50mA at 24VDC; Switch Dimensions (L x W):6.6mm x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B3S-1102P SW1238CT-ND SW1238DKR-ND B3S-1102P B3S-1102P 82T8846
Product Name B3S Sealed Tactile Switch (SMT) Tactile Switches Tactile Switches Switches - Tactile Switches Tactile Switches Switch, 6X6X4.3Mm, Sealed, 2.26N; Product Range Omron
Switch Dimensions 4.3 x 6 x 6.6 mm 6.60mm x 6.00mm 6.60mm x 6.00mm
Terminal Type Surfece mount Solder Terminals; Surface Mount Technology Solder Terminals; Surface Mount Technology Leadless Surface Mount Technology; SMD
Min. Actuating Force 0.5 lbs (0.2304 kg) 0.5 lbs (0.2300 kg) 0.5 lbs (0.2300 kg) 0.5 lbs (0.2300 kg) 0.5 lbs (0.2345 kg) 0.5 lbs (0.2300 kg)
Max. Actuating Force 0.5 lbs (0.2304 kg) 0.5 lbs (0.2300 kg) 0.5 lbs (0.2300 kg) 0.5 lbs (0.2300 kg) 0.5 lbs (0.2345 kg)
Max. Mechanical Life 300000 Number of electrical operations 300000 Number of electrical operations 300000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

B3W-9 Illuminated Tactile Switch - B3W-9002-B2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-G2G - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-RG2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers
B3W Sealed Tactile Switch - B3W-1150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers