Aratas America LLC KEYCAP 9.5MM DIA BLACK 12MM B3F B32-1610

Description
KEYCAP 9.5MM DIA BLACK 12MM B3F
Request a Quote Datasheet
Description
KEYCAP 9.5MM DIA BLACK 12MM B3F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KEYCAP 9.5MM DIA BLACK 12MM B3F - B32-1610 - Heilind Electronics, Inc.
Wilmington, MA, United States
KEYCAP 9.5MM DIA BLACK 12MM B3F
B32-1610
KEYCAP 9.5MM DIA BLACK 12MM B3F B32-1610
KEYCAP 9.5MM DIA BLACK 12MM B3F

KEYCAP 9.5MM DIA BLACK 12MM B3F

Buy Now
Accessories - Caps - B32-1610 - ODG (Origin Data Global)
Shenzhen, China
Accessories - Caps
B32-1610
Accessories - Caps B32-1610
CAP TACTILE ROUND BLACK

CAP TACTILE ROUND BLACK

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. ODG (Origin Data Global)
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number B32-1610 B32-1610
Product Name KEYCAP 9.5MM DIA BLACK 12MM B3F Accessories - Caps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL1LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
Illuminated Low Profile Process Sealed Tactile - JB15HLPF-JF - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
B3F Tactile Switch - B3F-3125 - Aratas America LLC
Specs
Switch Dimensions 7.85 x 7.3 x 7.4 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.6 lbs (0.2600 kg)
View Details
7 suppliers