E-Switch, Inc. Tactile Switches TL1270F160REQBT

Description
TACT
Request a Quote Datasheet
Description
TACT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches 1400-TL1270F160REQBT
TACT

TACT

Supplier's Site
Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range E-Switch - 04X4792 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range E-Switch
04X4792
Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range E-Switch 04X4792
SWITCH, TACTILE, 50MA, 12VDC, SOLDER; Product Range:-; Illumination:Illumin ated; Actuation Type:Side; Contact Configuration:SPST-N O; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:160gf RoHS Compliant: Yes

SWITCH, TACTILE, 50MA, 12VDC, SOLDER; Product Range:-; Illumination:Illuminated; Actuation Type:Side; Contact Configuration:SPST-NO; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:160gf RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Tactile, 50Ma, 12Vdc, Solder, Full Reel; Product Range E-Switch - 04X4793 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Tactile, 50Ma, 12Vdc, Solder, Full Reel; Product Range E-Switch
04X4793
Switch, Tactile, 50Ma, 12Vdc, Solder, Full Reel; Product Range E-Switch 04X4793
SWITCH, TACTILE, 50MA, 12VDC, SOLDER, FULL REEL; Product Range:-; Illumination:Illumin ated; Actuation Type:Side; Contact Configuration:SPST-N O; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:160gf RoHS Compliant: Yes

SWITCH, TACTILE, 50MA, 12VDC, SOLDER, FULL REEL; Product Range:-; Illumination:Illuminated; Actuation Type:Side; Contact Configuration:SPST-NO; Contact Current Max:50mA; Contact Voltage DC Nom:12V; Operating Force:160gf RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1400-TL1270F160REQBT 04X4792
Product Name Tactile Switches Switch, Tactile, 50Ma, 12Vdc, Solder; Product Range E-Switch
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 486-3861-2-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1000P-B - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Terminal Type Surfece mount
Min. Actuating Force 0.3 lbs (0.1499 kg)
View Details
8 suppliers
Tactile Switches - 36-5175-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
3 suppliers