The EB2011P-BF is a single-pole, double-throw, ON-ON momentary pushbutton with silver contacts and straight PC terminals, rated for 3A at 125V AC. It features a .315" (8.0mm) diameter green polycarbonate cap, a stainless steel frame, and a melamine phenolic resin case rated UL94V-0. The actuator has a nominal operating force of 2.35N, a total travel of 1.6mm, and epoxy-sealed terminals to prevent contaminant ingress. The switch is designed for bushing mount installation with a mounting torque of 0.68Nm for a single nut. It operates from -10°C to +70°C and withstands 1,500V AC dielectric strength between contacts and case.
Miniature Light Touch Pushbutton
Pushbutton Switch SPDT Standard Panel Mount, Rear
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches ON-(ON) PCB MOUNT
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2011P-BF | EB2011P-BF-ND | 2300-EB2011P-BF | EB2011P-BF | EB2011P-BF | EB2011P-BF |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Straight PC Pins | Pin |