E-Switch, Inc. Rocker Switches RVW52D1123

Description
ROCKER, 20A, DPST, Off-On, Solder, IP54
Request a Quote Datasheet
Description
ROCKER, 20A, DPST, Off-On, Solder, IP54
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1400-RVW52D1123 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Rocker Switches
1400-RVW52D1123
Rocker Switches 1400-RVW52D1123
ROCKER, 20A, DPST, Off-On, Solder, IP54

ROCKER, 20A, DPST, Off-On, Solder, IP54

Supplier's Site Datasheet
Rocker Switches - RVW52D1123-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
RVW52D1123-ND
Rocker Switches RVW52D1123-ND
Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch - 76T7078 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch
76T7078
Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch 76T7078
ROCKER SWITCH, DPST, 20A, 125VAC, PANEL; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RVW Series; Contact Voltage VAC:125V RoHS Compliant: Yes

ROCKER SWITCH, DPST, 20A, 125VAC, PANEL; Switch Operation:Off-On; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RVW Series; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
RVW52D1123
Switches - Rocker Switches RVW52D1123
SWITCH ROCKER DPST 20A 125V

SWITCH ROCKER DPST 20A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RVW52D1123 RVW52D1123-ND 76T7078 RVW52D1123
Product Name Rocker Switches Rocker Switches Rocker Switch, Dpst, 20A, 125Vac, Panel; Switch Operation E-Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Solder Terminals Solder Terminals Solder Terminals; Solder Lug
Features Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 419776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Quick connect
View Details
15 Amp 4 Way Self-Grounding Decorative Switch, Residential Grade - 1006S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1180V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details