E-Switch, Inc. Rocker Switches RSC144D1100

Description
ROCKER, 20A, SPST, Off-(On), Quick Connect - 0.250"
Request a Quote Datasheet
Description
ROCKER, 20A, SPST, Off-(On), Quick Connect - 0.250"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches 1400-RSC144D1100
ROCKER, 20A, SPST, Off-(On), Quick Connect - 0.250"

ROCKER, 20A, SPST, Off-(On), Quick Connect - 0.250"

Supplier's Site Datasheet
Rocker Switches - RSC144D1100-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
RSC144D1100-ND
Rocker Switches RSC144D1100-ND
Rocker Switch SPST-NO 20A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST-NO 20A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
RSC144D1100
Switches - Rocker Switches RSC144D1100
SWITCH ROCKER SPST-NO 20A 125V

SWITCH ROCKER SPST-NO 20A 125V

Supplier's Site
Rocker Switch, Spst, 20A, 125Vac, Panel; Switch Operation E-Switch - 24R3882 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 20A, 125Vac, Panel; Switch Operation E-Switch
24R3882
Rocker Switch, Spst, 20A, 125Vac, Panel; Switch Operation E-Switch 24R3882
ROCKER SWITCH, SPST, 20A, 125VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RSC Series; Contact Voltage VDC:- RoHS Compliant: Yes

ROCKER SWITCH, SPST, 20A, 125VAC, PANEL; Switch Operation:Off-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RSC Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1400-RSC144D1100 RSC144D1100-ND RSC144D1100 24R3882
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Spst, 20A, 125Vac, Panel; Switch Operation E-Switch
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Momentary OFF Momentary OFF Off-Mom
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST-NO Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Current Rating 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 7346930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Right angle pc pin
View Details
Combination 3-Way Decorative Switch & 20A Tamper Resistant Decorative Outlet - 72232 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
A8L Miniature Rocker Switch - A8L-11-13N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details