Dip Switch SPST 6 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC
DIP Switches / SIP Switches DIP SWITCH
DIP SWITCH; No. of Circuits:6Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6E / A6ER Series RoHS Compliant: Yes
SWITCH PIANO DIP SPST 25MA 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6ER-6101-ND | A6ER-6101 | 91F1866 | A6ER-6101 |
| Product Name | DIP Switches | DIP Switches / SIP Switches | Dip Switch; No. Of Circuits Omron Electronic Components | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole, Right Angle | Through Hole | ||
| Max Current Rating | 0.0250 amps | 0.0250 amps |