ROCKER, 16A, DPST, On-Off, Quick Connect - 0.250", IP67
SWITCH ROCKER DPST 16A 30V
| New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1400-R721FA1-SXXXNBDNNX | 141-R721FA1-SXXXNBDNNX-ND | R721FA1-SXXXNBDNNX |
| Product Name | Rocker Switches | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | Maintained | |
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Single Throw | Double Pole, Single Throw | Double Pole, Single Throw; DPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) |
| Features | Dustproof; Weather resistant or waterproof | Dustproof |