TE Connectivity Rocker Switches TRD13D10WL04

Description
Switch,SPDT,3A,On-No ne-On,Black,WireLug
Request a Quote Datasheet
Description
Switch,SPDT,3A,On-No ne-On,Black,WireLug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 7821283 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
7821283
Rocker Switches 7821283
Switch,SPDT,3A,On-No ne-On,Black,WireLug

Switch,SPDT,3A,On-None-On,Black,WireLug

Supplier's Site
Rocker Switches - 450-1389-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1389-ND
Rocker Switches 450-1389-ND
Rocker Switch SPDT 3A (AC) 125V Panel Mount, Threaded Body with Nut

Rocker Switch SPDT 3A (AC) 125V Panel Mount, Threaded Body with Nut

Buy Now Datasheet
Switch, Rocker, Spdt, 3A, 125V, Black; Switch Operation Alcoswitch Te Connectivity - 16M2494 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spdt, 3A, 125V, Black; Switch Operation Alcoswitch Te Connectivity
16M2494
Switch, Rocker, Spdt, 3A, 125V, Black; Switch Operation Alcoswitch Te Connectivity 16M2494
SWITCH, ROCKER, SPDT, 3A, 125V, BLACK; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:TRD Series; Contact Voltage VDC:28VRoHS Compliant: Yes

SWITCH, ROCKER, SPDT, 3A, 125V, BLACK; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:TRD Series; Contact Voltage VDC:28VRoHS Compliant: Yes

Supplier's Site
Switches - Rocker Switches TRD13D10WL04
SWITCH ROCKER SPDT 3A 125V

SWITCH ROCKER SPDT 3A 125V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 7821283 450-1389-ND 16M2494 TRD13D10WL04
Product Name Rocker Switches Rocker Switches Switch, Rocker, Spdt, 3A, 125V, Black; Switch Operation Alcoswitch Te Connectivity Switches - Rocker Switches
Momentary Contact Switch Function Latching Three Position Momentary (Center NEUTRAL) On-On
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Wire lug Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances RoHS
Width 0.4750 inch (12.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Ultra-Miniature Rocker - G18KP - NKK Switches
Specs
Rocker Actuator Snap Top
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
Rocker Switches - 7932440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details