ROCKER, 16A, SPST, On-Off, Quick Connect - 0.250", LED, Green, IP67
SWITCH ROCKER SPST 16A 30V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 1400-R711FE1-SXXX1BDGNW | R711FE1-SXXX1BDGNW |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | ON/OFF | ON/OFF |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) |
| Features | Dustproof; Weather resistant or waterproof |