E-Switch, Inc. Rocker Switches R1966IBLKBLKEP

Description
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - R1966IBLKBLKEP-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
R1966IBLKBLKEP-ND
Rocker Switches R1966IBLKBLKEP-ND
Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPDT 15A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches 1400-R1966IBLKBLKEP
ROCKER, 15A, SPDT, (On)-Off-(On), PC Pin

ROCKER, 15A, SPDT, (On)-Off-(On), PC Pin

Supplier's Site Datasheet
Switches - Rocker Switches R1966IBLKBLKEP
SWITCH ROCKER SPDT 15A 125V

SWITCH ROCKER SPDT 15A 125V

Supplier's Site
Rocker Switch, Spdt, 15A, 125Vac, Black; Illumination E-Switch - 15N8950 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 15A, 125Vac, Black; Illumination E-Switch
15N8950
Rocker Switch, Spdt, 15A, 125Vac, Black; Illumination E-Switch 15N8950
ROCKER SWITCH, SPDT, 15A, 125VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:(On)-Off-( On); Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:15A RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 15A, 125VAC, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:(On)-Off-(On); Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:15A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number R1966IBLKBLKEP-ND 1400-R1966IBLKBLKEP R1966IBLKBLKEP 15N8950
Product Name Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Spdt, 15A, 125Vac, Black; Illumination E-Switch
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins Straight PC Pins PC Pin
Operating Temperature -22 to 149 F (-30 to 65 C) -22 to 149 F (-30 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details