TE Connectivity Snap Action Switches 1825043-1

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .12 MM  [.005 INCH ] Product Orientation : Vertical Releasing Force : 35 G  [1.23 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 6.9 MM  [.272 INCH ] Contact Features Contact Base Material : Brass Switch Contact Plating Material : Gold over Nickel Dimensions Pre Travel : .6 MM  [.024 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 30 Operation/Applicatio n Operating Force : 150 G  [5.291 OZ ] Other Over Travel : .2 MM  [.008 INCH ] Product Type Features Actuator Style : Pin Plunger Actuator Type : Pin Plunger Switch Connection Type : Printed Circuit Board Switch Style : Ultra Miniature
Request a Quote
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .12 MM  [.005 INCH ] Product Orientation : Vertical Releasing Force : 35 G  [1.23 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 6.9 MM  [.272 INCH ] Contact Features Contact Base Material : Brass Switch Contact Plating Material : Gold over Nickel Dimensions Pre Travel : .6 MM  [.024 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 30 Operation/Applicatio n Operating Force : 150 G  [5.291 OZ ] Other Over Travel : .2 MM  [.008 INCH ] Product Type Features Actuator Style : Pin Plunger Actuator Type : Pin Plunger Switch Connection Type : Printed Circuit Board Switch Style : Ultra Miniature
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - 1825043-1 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
1825043-1
Snap Action Switches 1825043-1
Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .12 MM  [.005 INCH ] Product Orientation : Vertical Releasing Force : 35 G  [1.23 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 6.9 MM  [.272 INCH ] Contact Features Contact Base Material : Brass Switch Contact Plating Material : Gold over Nickel Dimensions Pre Travel : .6 MM  [.024 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 30 Operation/Applicatio n Operating Force : 150 G  [5.291 OZ ] Other Over Travel : .2 MM  [.008 INCH ] Product Type Features Actuator Style : Pin Plunger Actuator Type : Pin Plunger Switch Connection Type : Printed Circuit Board Switch Style : Ultra Miniature

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Movement Differential : .12 MM  [.005 INCH ]
  • Product Orientation : Vertical
  • Releasing Force : 35 G  [1.23 OZ ]

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Position : 6.9 MM  [.272 INCH ]

Contact Features


  • Contact Base Material : Brass
  • Switch Contact Plating Material : Gold over Nickel

Dimensions


  • Pre Travel : .6 MM  [.024 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .1
  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 30

Operation/Application


  • Operating Force : 150 G  [5.291 OZ ]

Other


  • Over Travel : .2 MM  [.008 INCH ]

Product Type Features


  • Actuator Style : Pin Plunger
  • Actuator Type : Pin Plunger
  • Switch Connection Type : Printed Circuit Board
  • Switch Style : Ultra Miniature
Buy Now

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number 1825043-1
Product Name Snap Action Switches
Actuator Style Pushbutton Style; Pin Plunger
Common Size Subminiature
Actuator Material Metallic
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Switches - 2398352 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Standards and Certifications RoHS
View Details
3 suppliers
Snap Action Switches - 2439028-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Standards and Certifications RoHS
View Details
2 suppliers
Snap Action, Limit Switches - 450-1450-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -4 to 266 F (-20 to 130 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Micro Switches - 2398405 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Lever
Standards and Certifications RoHS
Operating Temp 185 F (85 C)
View Details
3 suppliers