The series LA is a sealed, illuminated pushbutton switch for industrial controls, with a contact rating of 5A at 250 VAC, 8A at 125 VAC, 0.2A at 250 VDC, and 6A at 24 VDC. It offers a mechanical life of at least 100,000 cycles and an electrical life of at least 50,000 cycles. The switch has an IP65 degree of protection, an actuation force of 300g per pole, and operates from -20°C to 55°C. The U1 head variant has a diameter of 29mm. The part includes a LED lamp rated at 12 V DC with a yellow lens. The switch is available in a solder termination configuration with SPDT circuitry and a latching actuation type. Housing materials include polyetherimide, diallyl phthalate, polycarbonate, and silver-plated copper alloy terminals.
PUSHBUTTON, 8A (AC)/6A (DC), SPDT, On-On, Solder, LED, Yellow, IP65
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1400-LASEEU12KYYELYEL |
| Product Name | Pushbutton Switches |
| Switch Function | Maintained Contact |