SLIDE, 200mA, SPDT, On-On, PC Pin
Slide Switch SPDT Through Hole, Right Angle
Win Source Part Number: 1376225-EG1213
Category: Switches - Slide Switches
Temperature Range - Operating: -10°C ~ 60°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: E-Switch
Series: EG
Package: Bulk
Product Status: Active
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9050
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 200mA (DC)
Contact Finish: Silver
Contact Material: Copper Alloy
Circuit: SPDT
Switch Function: On-On
Voltage Rating - DC: 30 V
Actuator Type: Standard
Termination Style: PC Pin
Mechanical Life: 10,000 Cycles
Electrical Life: 10,000 Cycles
Operating Force: 150 ~ 400gf
Actuator Material: Polyamide (PA66), Nylon 6/6
Switch Travel: 2.00mm
Actuator Length: 5.00mm
Contact Timing: Non-Shorting (BBM)
SWITCH SLIDE SPDT 200MA 30V
Slide Switches SPDT SLIDE PC MNT
Side insertion 200mA SPDT 30V 1万次 Plugin Slide Switches ROHS
SWITCH, SLIDE, SPDT, 200mA, 30V, PCB; Contact Configuration:SPDT; Switch Operation:-; Switch Mounting:Through Hole; Product Range:-; Contact Current Max:200mA; Contact Voltage AC Max:-; Contact Voltage DC Max:30V RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1400-EG1213 | EG1213 | EG1906-ND | 1376225-EG1213 | EG1213 | EG1213 | EG1213 | 15N7300 |
| Product Name | Slide Switches | P040030 | Slide Switches | Switches - Slide Switches | Switches - Slide Switches | Slide Switches | Key/Switch >> Slide Switches | Switch, Slide, Spdt, 200Ma, 30V, Pcb; Contact Configuration E-Switch |
| Terminal Type | Straight PC Pins | Straight PC Pins | Through Hole | |||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | Maintained; ON / ON (Low / High) | ON / ON (Low / High) | |||||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | ||
| Current Rating | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |||
| Operating Temp | -4 to 158 F (-20 to 70 C) | -4 to 158 F (-20 to 70 C) | 14 to 140 F (-10 to 60 C) |