TE Connectivity Slide Switches 1825256-1

Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 4 MM  [.158 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On None On Terminals Connected : 2-1 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.5 MM  [.177 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.138 INCH ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 4 MM  [.158 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On None On Terminals Connected : 2-1 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.5 MM  [.177 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.138 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - 1825256-1 - TE Connectivity
Berwyn, PA, United States
Slide Switches
1825256-1
Slide Switches 1825256-1
Body Features Actuator Color : Black Actuator Material : POM Actuator Orientation : Side Actuator Profile : Extended Actuator Travel : 4 MM  [.158 INCH ] Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Number of Positions : 2 Operating Function : On None On Terminals Connected : 2-1 Contact Features Contact Base Material : Copper Alloy Switch Contact Plating Material : Silver Dimensions Actuator Length : 4.5 MM  [.177 INCH ] Product Length : 15 MM  [.591 INCH ] Product Width : 6.2 MM  [.244 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .3 Operating Voltage (VAC) : 125 Industry Standards UL Flammability Rating : UL 94HB Other Grade : Instrumentation Packaging Features Packaging Method : Tray Product Type Features Actuator Type : Slide Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.51 MM  [.138 INCH ]

Body Features


  • Actuator Color : Black
  • Actuator Material : POM
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Actuator Travel : 4 MM  [.158 INCH ]
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Number of Positions : 2
  • Operating Function : On None On
  • Terminals Connected : 2-1

Contact Features


  • Contact Base Material : Copper Alloy
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : 4.5 MM  [.177 INCH ]
  • Product Length : 15 MM  [.591 INCH ]
  • Product Width : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .3
  • Operating Voltage (VAC) : 125

Industry Standards


  • UL Flammability Rating : UL 94HB

Other


  • Grade : Instrumentation

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Actuator Type : Slide

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.51 MM  [.138 INCH ]
Buy Now
Slide Switches - 450-1957-ND - DigiKey
Thief River Falls, MN, United States
Slide Switches
450-1957-ND
Slide Switches 450-1957-ND
Slide Switch SPDT Through Hole, Right Angle

Slide Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Slide Switches
1825256-1
Switches - Slide Switches 1825256-1
SWITCH SLIDE SPDT 300MA 125V

SWITCH SLIDE SPDT 300MA 125V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 1825256-1 450-1957-ND 1825256-1
Product Name Slide Switches Slide Switches Switches - Slide Switches
Agency Approvals UL Listed
Current Rating 0.3000 amps 0.3000 amps 0.3000 amps
Base Material Metal
Actuator Material Plastic Plastic
Terminal Type Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 1571984-1 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
4 suppliers
Slide Switches - MSS2250-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 185 F (-20 to 85 C)
View Details
Slide Switches - 2-1437579-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 0.4000 amps
View Details