Aratas America LLC D2F Ultra Subminiature Basic Switch D2F-01L3

Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet
Description
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2F Ultra Subminiature Basic Switch - D2F-01L3 - Aratas America LLC
Hoffman Estates, IL, United States
D2F Ultra Subminiature Basic Switch
D2F-01L3
D2F Ultra Subminiature Basic Switch D2F-01L3
Ultra Subminiature Basic Switch with plenty of terminal variations Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability. Using insertion molded terminals that prevents flux penetration. In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available. Lineup of 5A type for high load applications.

Ultra Subminiature Basic
Switch with plenty of
terminal variations

  • Incorporating a snapping mechanism made with two highly precise split springs that ensures long durability.
  • Using insertion molded terminals that prevents flux penetration.
  • In addition to self-clinching PCB, left-angled, right-angled terminals, 2 types of soldering terminals are available.
  • Lineup of 5A type for high load applications.
Supplier's Site Datasheet
Snap Action, Limit Switches - SW859-ND - DigiKey
Thief River Falls, MN, United States
Snap Action, Limit Switches
SW859-ND
Snap Action, Limit Switches SW859-ND
SWITCH SNAP ACT SPDT 100MA 30V

SWITCH SNAP ACT SPDT 100MA 30V

Buy Now Datasheet
Micro Sw, Roller Lever, Spdt, 100Ma 125V; Microswitch Type Omron Electronic Components - 36K7262 - Newark, An Avnet Company
Chicago, IL, United States
Micro Sw, Roller Lever, Spdt, 100Ma 125V; Microswitch Type Omron Electronic Components
36K7262
Micro Sw, Roller Lever, Spdt, 100Ma 125V; Microswitch Type Omron Electronic Components 36K7262
MICRO SW, ROLLER LEVER, SPDT, 100mA 125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

MICRO SW, ROLLER LEVER, SPDT, 100mA 125V; Microswitch Type:Ultra Subminiature; Microswitch Actuator:Simulated Roller Lever; Contact Configuration:SPDT; Switch Terminals:Solder; Contact Current Max:100mA; Contact Voltage DC Nom:30VDC RoHS Compliant: Yes

Supplier's Site
Microswitch, D2F Series, Spdt, Simulated Roller Lever, Solder, 100 Ma, 125 V Rohs Compliant Omron - 45Y5018 - Newark, An Avnet Company
Chicago, IL, United States
Microswitch, D2F Series, Spdt, Simulated Roller Lever, Solder, 100 Ma, 125 V Rohs Compliant Omron
45Y5018
Microswitch, D2F Series, Spdt, Simulated Roller Lever, Solder, 100 Ma, 125 V Rohs Compliant Omron 45Y5018
Microswitch, D2F Series, SPDT, Simulated Roller Lever, Solder, 100 mA, 125 V RoHS Compliant: Yes

Microswitch, D2F Series, SPDT, Simulated Roller Lever, Solder, 100 mA, 125 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Basic / Snap Action Switches
D2F-01L3
Basic / Snap Action Switches D2F-01L3
Basic / Snap Action Switches SPDT .1A 80GF PCB MT

Basic / Snap Action Switches SPDT .1A 80GF PCB MT

Buy Now Datasheet

Technical Specifications

  Aratas America LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches Snap Action Switches
Product Number D2F-01L3 SW859-ND 36K7262 45Y5018 D2F-01L3
Product Name D2F Ultra Subminiature Basic Switch Snap Action, Limit Switches Micro Sw, Roller Lever, Spdt, 100Ma 125V; Microswitch Type Omron Electronic Components Microswitch, D2F Series, Spdt, Simulated Roller Lever, Solder, 100 Ma, 125 V Rohs Compliant Omron Basic / Snap Action Switches
Actuator Style Lever Style Lever Style; Roller Style Lever Style; Roller Style Lever Style; Roller Style Simulated Roller Lever
Common Size Subminiature; Standard Subminiature; Ultra Subminiature
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Maximum Current 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Actuating Force 0.8992 to 5.29 oz (0.2500 to 1.47 N) 2.82 oz (0.7847 N) 5.29 oz (1.47 N)
Unlock Full Specs
to access all available technical data

Similar Products

D2F Ultra Subminiature Basic Switch - D2F-FL3-D3 - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Pole and Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
3 suppliers
Micro Switches - 2326074 - RS Components, Ltd.
Specs
Actuator Style Lever Style; Roller Style; Simulated Roller Lever
Common Size Subminiature
Features Dustproof; Weather Resistant or Waterproof
View Details
D2AW-R Sealed Ultra Subminiature Basic Switch with Integrated Resistors - D2AW-R1-ER053FR - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Standard
Actuating Force 5.4 oz (1.5 N)
View Details
D2AW Sealed Ultra Subminiature Basic Switch - D2AW-BR072M - Aratas America LLC
Specs
Actuator Style Lever Style
Common Size Subminiature; Standard
Standards and Certifications IP67
View Details