E-Switch, Inc. Switches Accessories - Caps - 3J 3J

Description
Manufacturer: E-Switch Win Source Part Number: 855873-3J Series: TL1240 Features: Switch Cap Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180
Request a Quote Datasheet
Description
Manufacturer: E-Switch Win Source Part Number: 855873-3J Series: TL1240 Features: Switch Cap Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches Accessories - Caps - 3J - 855873-3J - Win Source Electronics
Laguna Hills, CA, United States
Switches Accessories - Caps - 3J
855873-3J
Switches Accessories - Caps - 3J 855873-3J
Manufacturer: E-Switch Win Source Part Number: 855873-3J Series: TL1240 Features: Switch Cap Package: Bulk Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.8180

Manufacturer: E-Switch
Win Source Part Number: 855873-3J
Series: TL1240
Features: Switch Cap
Package: Bulk
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 855873-3J
Product Name Switches Accessories - Caps - 3J
Unlock Full Specs
to access all available technical data

Similar Products

CMOS Low Voltage, Low Charge Injection Quad SPST NO Analog Switches - ALD4202MPCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
200MHz 3.6V Analog Switch and Multiplexer IC - 743-74CBTLV16210VRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 2.3 to 3.6 volts
Bandwidth 200 MHz
View Details
2 suppliers