Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BNSRG4 CD4053BNSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159696-CD4053BNSRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159696-CD4053BNSRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BNSRG4 - 1159696-CD4053BNSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BNSRG4
1159696-CD4053BNSRG4
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BNSRG4 1159696-CD4053BNSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1159696-CD4053BNSRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159696-CD4053BNSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
30MHz 20V Analog Switch and Multiplexer IC
747-CD4053BNSRG4
30MHz 20V Analog Switch and Multiplexer IC 747-CD4053BNSRG4
Triple 2-Ch Multiplexer IC, 30MHz, SOP-16, 20V Product overview: CD4053BNSRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30MHz, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BNSRG4 can be used for catalog matching and distributor lookup.

Triple 2-Ch Multiplexer IC, 30MHz, SOP-16, 20V Product overview: CD4053BNSRG4 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30MHz, 20V. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 30MHz, 20V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4053BNSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 1159696-CD4053BNSRG4 747-CD4053BNSRG4
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BNSRG4 30MHz 20V Analog Switch and Multiplexer IC
Standards and Certifications RoHS
Supply Voltage (VS) 18 volts
Bandwidth 30 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Signal Switches, Multiplexers, Decoders - 74AC153SC - Lingto Electronic Limited
Specs
Configuration 2 x 4:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Quad single-pole single-throw analog switch - 74HCT4066D,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
View Details
7 suppliers
Multiplexer & Demultiplexer ICs - 1916897P - RS Components, Ltd.
Specs
Configuration 8x1; Single 8:1
Number of Pins 16
View Details