E-Switch, Inc. Switches - Tactile Switches 320.02E114JBLK

Description
SWITCH TACT SPST-NO 0.025A 50V
Datasheet
Description
SWITCH TACT SPST-NO 0.025A 50V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Tactile Switches
320.02E114JBLK
Switches - Tactile Switches 320.02E114JBLK
SWITCH TACT SPST-NO 0.025A 50V

SWITCH TACT SPST-NO 0.025A 50V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
320.02E114JBLK
Tactile Switches 320.02E114JBLK
Tactile Switches SPST-NO 0.025A 50V SPST-NO 0.025A 50V

Tactile Switches SPST-NO 0.025A 50V SPST-NO 0.025A 50V

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 320.02E114JBLK 320.02E114JBLK
Product Name Switches - Tactile Switches Tactile Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Min. Actuating Force 0.3 lbs (0.1350 kg) 0.3 lbs (0.1325 kg)
Max. Actuating Force 0.3 lbs (0.1350 kg) 0.3 lbs (0.1325 kg)
Unlock Full Specs
to access all available technical data

Similar Products

B3W Sealed Tactile Switch - B3W-1150 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 6 x 6.6 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
5 suppliers
N program - NDT - Pushbutton - NDTGN/801D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Dome Style, Sealed, Momentary Action Pushbutton - P9 - OTTO Controls
Specs
Switch Type Dome Switch
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details