The EB2061-B is a double-pole, ON-ON momentary light touch miniature pushbutton with silver contacts and solder lug terminals rated for 3A at 125V AC. It features a brass bushing and nickel plating, a stainless steel frame, and a melamine phenolic resin case rated UL94V-0. The switch has a nominal operating force of 3.05N for alternate action, a total travel of 2.2mm, and an electrical life of 25,000 operations. Insulation resistance is a minimum of 1,000 megohms at 500V DC, with 1,500V AC dielectric strength between contacts and case. Operating temperature ranges from -10°C to +70°C. The part is not UL or CSA recognized unless ordered with specific markings.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | EB2061-B-J22AF | EB2061-B-J22AF | 2300-EB2061-B-J22AF | EB2061-B-J22AF |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||
| Actuator Specifications | Square, Button | |||
| Switch Function | Momentary Contact; On-Mom | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |