ROCKER, 0.4VA, SPDT, On-On, PC Pin
SWITCH ROCKER SPDT 0.4VA 20V
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 1400-300SP1J3BLKM51RE | 300SP1J3BLKM51RE |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Terminal Type | Straight PC Pins | PC Pin |
| Rocker Actuator | Concave (Standard V) |