TE Connectivity Rocker Switches 1634201-3

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : O l Operating Function : On Off Panel Cutout Size : 30.2 x 22.2 MM  [1.19 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : O l Operating Function : On Off Panel Cutout Size : 30.2 x 22.2 MM  [1.19 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1634201-3 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1634201-3
Rocker Switches 1634201-3
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Indicator/Imprint Legend : O l Operating Function : On Off Panel Cutout Size : 30.2 x 22.2 MM  [1.19 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 250, 125 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Single Throw
  • Indicator/Imprint Legend : O l
  • Operating Function : On Off
  • Panel Cutout Size : 30.2 x 22.2 MM  [1.19 x .874 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver Tin Oxide
  • Terminal Tab Width : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage Range (VAC) : 250, 125

Housing Features


  • Process Sealed : No

Industry Standards


  • Compatible With Agency/Standards Products : VDE

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Indicator Type : No Indicator

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : Power Rocker Switch
Buy Now Datasheet
Rocker Switches - 1634201-3-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
1634201-3-ND
Rocker Switches 1634201-3-ND
Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switches - 4954276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
4954276
Rocker Switches 4954276
A1 blk DPST on-off switch, 0/I, 16/10A

A1 blk DPST on-off switch, 0/I, 16/10A

Supplier's Site
Rocker Switches - 1641512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
1641512
Rocker Switches 1641512
A1 blk DPST on-off switch, 0/I, 16/10A

A1 blk DPST on-off switch, 0/I, 16/10A

Supplier's Site
Switches - Rocker Switches - 1634201-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Rocker Switches
1634201-3
Switches - Rocker Switches 1634201-3
PRFDA1-16F-BB0CW

PRFDA1-16F-BB0CW

Supplier's Site
Rocker Switch, Dpst, Off-On, Black, Panel, 16 A, 250 V Rohs Compliant Te Connectivity - 84R0914 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpst, Off-On, Black, Panel, 16 A, 250 V Rohs Compliant Te Connectivity
84R0914
Rocker Switch, Dpst, Off-On, Black, Panel, 16 A, 250 V Rohs Compliant Te Connectivity 84R0914
Rocker Switch, DPST, Off-On, Black, Panel, 16 A, 250 V RoHS Compliant: Yes

Rocker Switch, DPST, Off-On, Black, Panel, 16 A, 250 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1634201-3 1634201-3-ND 4954276 1634201-3 84R0914
Product Name Rocker Switches Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpst, Off-On, Black, Panel, 16 A, 250 V Rohs Compliant Te Connectivity
Switch Function Maintained Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Momentary Contact Switch Function On Off On-off On-Off
Terminal Type Quick Connect Terminal Quick Connect / Blade Quick connect Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS UL Listed RoHS UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Curved)
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details
Rocker Switches - 2-6437630-3 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On On
Terminal Type Lead Wire - Hooking Type
View Details
3 suppliers
Rocker Switches - 450-1988-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Double Pole, Double Throw
View Details
2 suppliers