E+E Elektronik In-line Flow Meter for DN15, DN20 and DN25 EE741

Description
The EE741 in-line flow meter can be easily adapted for any measuring task. It is dedicated for accurate metering and monitoring of compressed air and technical gases in DN 15 to DN50 pipes. The thermal measuring principle and the well proven E+E hot film sensor element lead to best long-term stability and fast response time. Outstanding measuring accuracy, even in the lower measuring range, is achieved by an application-specific multi-point factory adjustment performed at 7 bar (102 psi). This allows reliable leak detection and corresponding energy savings. The construction of the EE741 flow meter is optimised for easy installation and maintenance. Modular design One and the same transmitter can be used for each of three pipe diameters: EE741: DN15 (1/2") / DN20 (3/4") / DN25 (1") EE741-N50: DN32 (1-1/4") / DN40 (1-1/2") / DN50 (2") The pipe diameter is easily set via the display menu or the EE-PCS product configuration software. Once the gauge mounting block is installed in the pipeline, the transmitter can be installed and removed without any pipework. As a result, the EE741 flow meter is also ideal for temporary measurement at several installed mounting blocks. The sealing plug included in the scope of supply enable the normal operation of the compressed air system when the transmitter is removed. Display (optional) The state-of-the-art LCD shows the current measured values and the overall consumption. The EE741 setup can be easily performed with the push buttons and intuitive menu guidance. The display can be rotated in 90° increments with a push button for convenient orientation in any mounting position of the flow meter. Typical Applications Compressed air consumption measurement Monitoring of technical gases O2, N2, Ar, CO2. Other gases upon request Nitrogen generators Leak detection
Datasheet
Description
The EE741 in-line flow meter can be easily adapted for any measuring task. It is dedicated for accurate metering and monitoring of compressed air and technical gases in DN 15 to DN50 pipes. The thermal measuring principle and the well proven E+E hot film sensor element lead to best long-term stability and fast response time. Outstanding measuring accuracy, even in the lower measuring range, is achieved by an application-specific multi-point factory adjustment performed at 7 bar (102 psi). This allows reliable leak detection and corresponding energy savings. The construction of the EE741 flow meter is optimised for easy installation and maintenance. Modular design One and the same transmitter can be used for each of three pipe diameters: EE741: DN15 (1/2") / DN20 (3/4") / DN25 (1") EE741-N50: DN32 (1-1/4") / DN40 (1-1/2") / DN50 (2") The pipe diameter is easily set via the display menu or the EE-PCS product configuration software. Once the gauge mounting block is installed in the pipeline, the transmitter can be installed and removed without any pipework. As a result, the EE741 flow meter is also ideal for temporary measurement at several installed mounting blocks. The sealing plug included in the scope of supply enable the normal operation of the compressed air system when the transmitter is removed. Display (optional) The state-of-the-art LCD shows the current measured values and the overall consumption. The EE741 setup can be easily performed with the push buttons and intuitive menu guidance. The display can be rotated in 90° increments with a push button for convenient orientation in any mounting position of the flow meter. Typical Applications Compressed air consumption measurement Monitoring of technical gases O2, N2, Ar, CO2. Other gases upon request Nitrogen generators Leak detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-line Flow Meter for DN15, DN20 and DN25 - EE741 - E+E Elektronik
Engerwitzdorf, Austria
In-line Flow Meter for DN15, DN20 and DN25
EE741
In-line Flow Meter for DN15, DN20 and DN25 EE741
The EE741 in-line flow meter can be easily adapted for any measuring task. It is dedicated for accurate metering and monitoring of compressed air and technical gases in DN 15 to DN50 pipes. The thermal measuring principle and the well proven E+E hot film sensor element lead to best long-term stability and fast response time. Outstanding measuring accuracy, even in the lower measuring range, is achieved by an application-specific multi-point factory adjustment performed at 7 bar (102 psi). This allows reliable leak detection and corresponding energy savings. The construction of the EE741 flow meter is optimised for easy installation and maintenance. Modular design One and the same transmitter can be used for each of three pipe diameters: EE741: DN15 (1/2") / DN20 (3/4") / DN25 (1") EE741-N50: DN32 (1-1/4") / DN40 (1-1/2") / DN50 (2") The pipe diameter is easily set via the display menu or the EE-PCS product configuration software. Once the gauge mounting block is installed in the pipeline, the transmitter can be installed and removed without any pipework. As a result, the EE741 flow meter is also ideal for temporary measurement at several installed mounting blocks. The sealing plug included in the scope of supply enable the normal operation of the compressed air system when the transmitter is removed. Display (optional) The state-of-the-art LCD shows the current measured values and the overall consumption. The EE741 setup can be easily performed with the push buttons and intuitive menu guidance. The display can be rotated in 90° increments with a push button for convenient orientation in any mounting position of the flow meter. Typical Applications Compressed air consumption measurement Monitoring of technical gases O2, N2, Ar, CO2. Other gases upon request Nitrogen generators Leak detection

The EE741 in-line flow meter can be easily adapted for any measuring task. It is dedicated for accurate metering and monitoring of compressed air and technical gases in DN 15 to DN50 pipes.

The thermal measuring principle and the well proven E+E hot film sensor element lead to best long-term stability and fast response time.

Outstanding measuring accuracy, even in the lower measuring range, is achieved by an application-specific multi-point factory adjustment performed at 7 bar (102 psi). This allows reliable leak detection and corresponding energy savings. The construction of the EE741 flow meter is optimised for easy installation and maintenance.

Modular design

One and the same transmitter can be used for each of three pipe diameters:

  • EE741: DN15 (1/2") / DN20 (3/4") / DN25 (1")
  • EE741-N50: DN32 (1-1/4") / DN40 (1-1/2") / DN50 (2")

The pipe diameter is easily set via the display menu or the EE-PCS product configuration software.

Once the gauge mounting block is installed in the pipeline, the transmitter can be installed and removed without any pipework. As a result, the EE741 flow meter is also ideal for temporary measurement at several installed mounting blocks. The sealing plug included in the scope of supply enable the normal operation of the compressed air system when the transmitter is removed.

Display (optional)

The state-of-the-art LCD shows the current measured values and the overall consumption. The EE741 setup can be easily performed with the push buttons and intuitive menu guidance. The display can be rotated in 90° increments with a push button for convenient orientation in any mounting position of the flow meter.

Typical Applications

  • Compressed air consumption measurement
  • Monitoring of technical gases O2, N2, Ar, CO2. Other gases upon request
  • Nitrogen generators
  • Leak detection
Supplier's Site Datasheet

Technical Specifications

  E+E Elektronik
Product Category Flow Meters
Product Number EE741
Product Name In-line Flow Meter for DN15, DN20 and DN25
Meter Technology Thermal
Meter Type Mass Flow Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature
Approvals CE, EN61326-1, EN61326-2-3
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335083 - Georg Fischer Piping Systems Ltd
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Meter Type Volumetric Flow Meter
Operating Temperature -10 to 200 F (-23 to 93 C)
Pipe Diameter 0.50 to 2.00 inch (12.7 to 50.8 mm)
View Details
Flow Sensors - 1879059 - RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 43.51 psi (30.62 m H2O)
View Details
Ultrasonic flowmeter (Spool piece) - FST - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Meter Technology Ultrasonic
Meter Type Velocity Flow Meter
View Details