e-con Systems™ Inc eSOM270 Reference Design Regulus

Description
eSOM270 - PXA270 Computer on Module @ 520 MHz / 128 MB SDRAM / 32 MB Flash Nand Flash 512 MB Display VGA Interface board LCD module with Touch screen 4.3” 4.3” TFT - Supports 480x272 7” TFT - Supports up to 800x480 Connectivity 10/100 Ethernet Port Serial Ports - 7 7 RS232 Level UARTs USB 2 Host Ports 1 Client Port Digital Video Camera (3 Mega pixel add-on module) (QCI) Miscellaneous I2C SPI SD/MMC Card Support Expansion Bus Interface Real Time Clock (with Battery backup) Upto 40 User Configurable GPIOs 1 User Configurable LED Dimension - 114 mm (L) X 65 mm (B) Operating Temperature: -25 to +85 °C 12V DC Supply Platform for rapid product development Reference design for handheld data logging terminals Kit Contents: Hardware: eSOM270 Module Carrier board (Regulus) JTAG USB ActiveSync Cable LCD Daughter card with 4.3" / 7" TFT Touch Screen Stylus Power Supply Software: Preinstalled eboot/uboot Preinstalled Linux ( Ångström Distribution) / Windows CE Image Linux BSP 2. 6. 25 (optional) Windows CE 6.0 R2 BSP
Description
eSOM270 - PXA270 Computer on Module @ 520 MHz / 128 MB SDRAM / 32 MB Flash Nand Flash 512 MB Display VGA Interface board LCD module with Touch screen 4.3” 4.3” TFT - Supports 480x272 7” TFT - Supports up to 800x480 Connectivity 10/100 Ethernet Port Serial Ports - 7 7 RS232 Level UARTs USB 2 Host Ports 1 Client Port Digital Video Camera (3 Mega pixel add-on module) (QCI) Miscellaneous I2C SPI SD/MMC Card Support Expansion Bus Interface Real Time Clock (with Battery backup) Upto 40 User Configurable GPIOs 1 User Configurable LED Dimension - 114 mm (L) X 65 mm (B) Operating Temperature: -25 to +85 °C 12V DC Supply Platform for rapid product development Reference design for handheld data logging terminals Kit Contents: Hardware: eSOM270 Module Carrier board (Regulus) JTAG USB ActiveSync Cable LCD Daughter card with 4.3" / 7" TFT Touch Screen Stylus Power Supply Software: Preinstalled eboot/uboot Preinstalled Linux ( Ångström Distribution) / Windows CE Image Linux BSP 2. 6. 25 (optional) Windows CE 6.0 R2 BSP

Suppliers

Company
Product
Description
Supplier Links
eSOM270 Reference Design - Regulus - e-con Systems™ Inc
San Jose, CA, United States
eSOM270 Reference Design
Regulus
eSOM270 Reference Design Regulus
eSOM270 - PXA270 Computer on Module @ 520 MHz / 128 MB SDRAM / 32 MB Flash Nand Flash 512 MB Display VGA Interface board LCD module with Touch screen 4.3” 4.3” TFT - Supports 480x272 7” TFT - Supports up to 800x480 Connectivity 10/100 Ethernet Port Serial Ports - 7 7 RS232 Level UARTs USB 2 Host Ports 1 Client Port Digital Video Camera (3 Mega pixel add-on module) (QCI) Miscellaneous I2C SPI SD/MMC Card Support Expansion Bus Interface Real Time Clock (with Battery backup) Upto 40 User Configurable GPIOs 1 User Configurable LED Dimension - 114 mm (L) X 65 mm (B) Operating Temperature: -25 to +85 °C 12V DC Supply Platform for rapid product development Reference design for handheld data logging terminals Kit Contents: Hardware: eSOM270 Module Carrier board (Regulus) JTAG USB ActiveSync Cable LCD Daughter card with 4.3" / 7" TFT Touch Screen Stylus Power Supply Software: Preinstalled eboot/uboot Preinstalled Linux ( Ångström Distribution) / Windows CE Image Linux BSP 2. 6. 25 (optional) Windows CE 6.0 R2 BSP
  • eSOM270 - PXA270 Computer on Module @ 520 MHz / 128 MB SDRAM / 32 MB Flash
  • Nand Flash 512 MB
  • Display
    1. VGA Interface board
    2. LCD module with Touch screen
      • 4.3” 4.3” TFT - Supports 480x272
      • 7” TFT - Supports up to 800x480
  • Connectivity
    1. 10/100 Ethernet Port
  • Serial Ports - 7
    1. 7 RS232 Level UARTs
  • USB
    1. 2 Host Ports
    2. 1 Client Port
  • Digital Video
    1. Camera (3 Mega pixel add-on module) (QCI)
  • Miscellaneous
    1. I2C
    2. SPI
  • SD/MMC Card Support
  • Expansion Bus Interface
  • Real Time Clock (with Battery backup)
  • Upto 40 User Configurable GPIOs
  • 1 User Configurable LED
  • Dimension - 114 mm (L) X 65 mm (B)
  • Operating Temperature: -25 to +85 °C
  • 12V DC Supply

  • Platform for rapid product development
  • Reference design for handheld data
  • logging terminals

Kit Contents:

    • Hardware:
      • eSOM270 Module
      • Carrier board (Regulus)
      • JTAG
      • USB ActiveSync Cable
      • LCD Daughter card with 4.3" / 7" TFT
      • Touch Screen
      • Stylus
      • Power Supply
    • Software:
      • Preinstalled eboot/uboot
      • Preinstalled Linux ( Ångström Distribution) / Windows CE Image
      • Linux BSP 2. 6. 25 (optional)
      • Windows CE 6.0 R2 BSP
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Single Board Computers (SBC)
Product Number Regulus
Product Name eSOM270 Reference Design
Features Real Clock Timer
Main Memory 128 MB
Flash Memory 32000 to 512000 KB
Ports Serial Interface; USB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-MIO-5154C3-P8A1U-ND - DigiKey
Specs
CPU Speed 3800 MHz
Features Watchdog Timer
Main Memory 0 to 16000 MB
View Details
NVIDIA Tegra K1 System on Module - eSOMTK1 - e-con Systems™ Inc
Specs
Processor / CPU ARM® Cortex™
Computer Bus PCIe
Features RoHS
View Details
Specs
Processor / CPU MPC880 or MPC885
Computer Bus Communications Processor Module
CPU Speed 133 MHz
View Details