e-con Systems™ Inc PXA270 Computer on Module eSOM270™

Description
Marvell (formerly Intel) XScale PXA270 @ 312/416/520 MHz 32/64/128 MB SDRAM – 1.8V ultra low power memory 416 MB per Sec effective SDRAM Bandwidth 16 bit 8/16/32 MB NOR flash – 1.8V ultra low power Power Management IC 32 bit external data Bus SODIMM200 socket Operating temperature – -25 degrees to +85 degrees Power Requirements Full running Mode – 0.8 W Deep Sleep mode < 100mW Comes with preinstalled uboot & Linux 2.6.25 or eboot & Windows CE 6.0 R2 Dimension - (L x B x H) - 67.5 mm x 31 mm x 4 mm Availability - Until 2020 RoHS Compliant Interfaces Supported on eSOM270: LCD controller SDIO I2C Camera interface(QCI) 40 GPIOs 4 PWM USB host I2S USB OTG SPI 3 Serial ports, incl. 1 FFUART AC97 USB device SSP JTAG Regulus - Rapid Development Kit e-con Systems has developed a carrier board for the evaluation purpose and customers can use this carrier board to develop their products and can use the BSP provided by e-con. Customers who intend to design customized carrier boards on eSOM270 can use the evaluation kit with WinCE/Linux BSP and can customize it to their platform they would intend to build. All the pins of PXA270 Microprocessor are brought to the SODIMM connector of eSOM270 - XScale/ARM Computer on Module and hence all the interfaces supported by PXA270 can be put in to use. For more details and other features visit Regulus platform page and Developer resources for documentation. A computer on module (COM) is a type of single-board computer (SBC) and a subtype of an embedded computer system. The Computer on module is a complete computer built on a single circuit board. The design is centered on a single microprocessor with RAM, input/output controllers and all other features needed to be a functional computer on a single board. Computer on Modules are highly integrated component SBCs that support system expansion and application-specific customization. You must also be interested in having a look at our eSOM300 Computer on Module that uses XScale® PXA300 processor. Kit Contents: Hardware: eSOM270 Module Why eSOM270 Computer on Module? eSOM270, a PXA270 Module with XScale processor can be used by customers who have the need for small changes in their design to suit the requirements of multiple customers. Another important factor for going in favor of the system on module approach is the volume. When the volume is low, going in for a module based solution is cost effective and faster. The time to market has become an important criterion and customers would not want to invest heavily on their development activities and would want a faster product development cycle. Most of the time the Carrier boards designed around the eSOM270 is just 2 layered and hence faster design and manufacturing time. All the pins of PXA270 Microprocessor are brought to the SODIMM connector of eSOM270 and hence all the interfaces supported by PXA270 can be put in to use.
Description
Marvell (formerly Intel) XScale PXA270 @ 312/416/520 MHz 32/64/128 MB SDRAM – 1.8V ultra low power memory 416 MB per Sec effective SDRAM Bandwidth 16 bit 8/16/32 MB NOR flash – 1.8V ultra low power Power Management IC 32 bit external data Bus SODIMM200 socket Operating temperature – -25 degrees to +85 degrees Power Requirements Full running Mode – 0.8 W Deep Sleep mode < 100mW Comes with preinstalled uboot & Linux 2.6.25 or eboot & Windows CE 6.0 R2 Dimension - (L x B x H) - 67.5 mm x 31 mm x 4 mm Availability - Until 2020 RoHS Compliant Interfaces Supported on eSOM270: LCD controller SDIO I2C Camera interface(QCI) 40 GPIOs 4 PWM USB host I2S USB OTG SPI 3 Serial ports, incl. 1 FFUART AC97 USB device SSP JTAG Regulus - Rapid Development Kit e-con Systems has developed a carrier board for the evaluation purpose and customers can use this carrier board to develop their products and can use the BSP provided by e-con. Customers who intend to design customized carrier boards on eSOM270 can use the evaluation kit with WinCE/Linux BSP and can customize it to their platform they would intend to build. All the pins of PXA270 Microprocessor are brought to the SODIMM connector of eSOM270 - XScale/ARM Computer on Module and hence all the interfaces supported by PXA270 can be put in to use. For more details and other features visit Regulus platform page and Developer resources for documentation. A computer on module (COM) is a type of single-board computer (SBC) and a subtype of an embedded computer system. The Computer on module is a complete computer built on a single circuit board. The design is centered on a single microprocessor with RAM, input/output controllers and all other features needed to be a functional computer on a single board. Computer on Modules are highly integrated component SBCs that support system expansion and application-specific customization. You must also be interested in having a look at our eSOM300 Computer on Module that uses XScale® PXA300 processor. Kit Contents: Hardware: eSOM270 Module Why eSOM270 Computer on Module? eSOM270, a PXA270 Module with XScale processor can be used by customers who have the need for small changes in their design to suit the requirements of multiple customers. Another important factor for going in favor of the system on module approach is the volume. When the volume is low, going in for a module based solution is cost effective and faster. The time to market has become an important criterion and customers would not want to invest heavily on their development activities and would want a faster product development cycle. Most of the time the Carrier boards designed around the eSOM270 is just 2 layered and hence faster design and manufacturing time. All the pins of PXA270 Microprocessor are brought to the SODIMM connector of eSOM270 and hence all the interfaces supported by PXA270 can be put in to use.

Suppliers

Company
Product
Description
Supplier Links
PXA270 Computer on Module - eSOM270™ - e-con Systems™ Inc
San Jose, CA, United States
PXA270 Computer on Module
eSOM270™
PXA270 Computer on Module eSOM270™
Marvell (formerly Intel) XScale PXA270 @ 312/416/520 MHz 32/64/128 MB SDRAM – 1.8V ultra low power memory 416 MB per Sec effective SDRAM Bandwidth 16 bit 8/16/32 MB NOR flash – 1.8V ultra low power Power Management IC 32 bit external data Bus SODIMM200 socket Operating temperature – -25 degrees to +85 degrees Power Requirements Full running Mode – 0.8 W Deep Sleep mode < 100mW Comes with preinstalled uboot & Linux 2.6.25 or eboot & Windows CE 6.0 R2 Dimension - (L x B x H) - 67.5 mm x 31 mm x 4 mm Availability - Until 2020 RoHS Compliant Interfaces Supported on eSOM270: LCD controller SDIO I2C Camera interface(QCI) 40 GPIOs 4 PWM USB host I2S USB OTG SPI 3 Serial ports, incl. 1 FFUART AC97 USB device SSP JTAG Regulus - Rapid Development Kit e-con Systems has developed a carrier board for the evaluation purpose and customers can use this carrier board to develop their products and can use the BSP provided by e-con. Customers who intend to design customized carrier boards on eSOM270 can use the evaluation kit with WinCE/Linux BSP and can customize it to their platform they would intend to build. All the pins of PXA270 Microprocessor are brought to the SODIMM connector of eSOM270 - XScale/ARM Computer on Module and hence all the interfaces supported by PXA270 can be put in to use. For more details and other features visit Regulus platform page and Developer resources for documentation. A computer on module (COM) is a type of single-board computer (SBC) and a subtype of an embedded computer system. The Computer on module is a complete computer built on a single circuit board. The design is centered on a single microprocessor with RAM, input/output controllers and all other features needed to be a functional computer on a single board. Computer on Modules are highly integrated component SBCs that support system expansion and application-specific customization. You must also be interested in having a look at our eSOM300 Computer on Module that uses XScale® PXA300 processor. Kit Contents: Hardware: eSOM270 Module Why eSOM270 Computer on Module? eSOM270, a PXA270 Module with XScale processor can be used by customers who have the need for small changes in their design to suit the requirements of multiple customers. Another important factor for going in favor of the system on module approach is the volume. When the volume is low, going in for a module based solution is cost effective and faster. The time to market has become an important criterion and customers would not want to invest heavily on their development activities and would want a faster product development cycle. Most of the time the Carrier boards designed around the eSOM270 is just 2 layered and hence faster design and manufacturing time. All the pins of PXA270 Microprocessor are brought to the SODIMM connector of eSOM270 and hence all the interfaces supported by PXA270 can be put in to use.
  • Marvell (formerly Intel) XScale PXA270 @ 312/416/520 MHz
  • 32/64/128 MB SDRAM – 1.8V ultra low power memory
  • 416 MB per Sec effective SDRAM Bandwidth
  • 16 bit 8/16/32 MB NOR flash – 1.8V ultra low power
  • Power Management IC
  • 32 bit external data Bus
  • SODIMM200 socket
  • Operating temperature – -25 degrees to +85 degrees
  • Power Requirements
    • Full running Mode – 0.8 W
    • Deep Sleep mode < 100mW
  • Comes with preinstalled uboot & Linux 2.6.25 or eboot & Windows CE 6.0 R2
  • Dimension - (L x B x H) - 67.5 mm x 31 mm x 4 mm
  • Availability - Until 2020
  • RoHS Compliant

Interfaces Supported on eSOM270:

  • LCD controller
  • SDIO
  • I2C
  • Camera interface(QCI)
  • 40 GPIOs
  • 4 PWM
  • USB host
  • I2S
  • USB OTG
  • SPI
  • 3 Serial ports, incl. 1 FFUART
  • AC97
  • USB device
  • SSP
  • JTAG

Regulus - Rapid Development Kit

e-con Systems has developed a carrier board for the evaluation purpose and customers can use this carrier board to develop their products and can use the BSP provided by e-con. Customers who intend to design customized carrier boards on eSOM270 can use the evaluation kit with WinCE/Linux BSP and can customize it to their platform they would intend to build. All the pins of PXA270 Microprocessor are brought to the SODIMM connector of eSOM270 - XScale/ARM Computer on Module and hence all the interfaces supported by PXA270 can be put in to use. For more details and other features visit Regulus platform page and Developer resources for documentation.

A computer on module (COM) is a type of single-board computer (SBC) and a subtype of an embedded computer system. The Computer on module is a complete computer built on a single circuit board. The design is centered on a single microprocessor with RAM, input/output controllers and all other features needed to be a functional computer on a single board. Computer on Modules are highly integrated component SBCs that support system expansion and application-specific customization.

You must also be interested in having a look at our eSOM300 Computer on Module that uses XScale® PXA300 processor.


Kit Contents:

  • Hardware:
    • eSOM270 Module

Why eSOM270 Computer on Module?

eSOM270, a PXA270 Module with XScale processor can be used by customers who have the need for small changes in their design to suit the requirements of multiple customers. Another important factor for going in favor of the system on module approach is the volume. When the volume is low, going in for a module based solution is cost effective and faster. The time to market has become an important criterion and customers would not want to invest heavily on their development activities and would want a faster product development cycle.

Most of the time the Carrier boards designed around the eSOM270 is just 2 layered and hence faster design and manufacturing time. All the pins of PXA270 Microprocessor are brought to the SODIMM connector of eSOM270 and hence all the interfaces supported by PXA270 can be put in to use.

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Single Board Computers (SBC)
Product Number eSOM270™
Product Name PXA270 Computer on Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

iMX6 System on Module (SOM) - eSOMiMX6 - e-con Systems™ Inc
Specs
Processor / CPU NXP-Freescale ARM® Cortex™ A9 i.MX6 Processor running up to a speed of 1GHz
Computer Bus PCIe
Features RoHS
View Details
3U VPX 4th Generation Intel® Core™ Processor -  - ELMA Electronic Inc.
Specs
Processor / CPU 4th Generation Intel® Core™
Computer Bus VPX
Main Memory 16000 MB
View Details