e-con Systems™ Inc NVIDIA Tegra® K1 Development Board Propus

Description
eSOMTK1 - TK1 Computer on Module NVIDIA's Tegra® K1 4-Plus-1™ ARM® Cortex™-A15 Quad core which can operate up to 2.2 GHz and Integrated NVIDIA Kepler™ GPU with 192 NVIDIA CUDA® cores. 64 bit 2GB DDR3L SD RAM 16GB eMMC FLASH Power Management IC IMU Camera Two MIPI - 4 lane interface One MIPI - 1 lane interface Display HDMI (x1) Networking Wi-Fi 802.11 b/g/n & Bluetooth 4.1 BLE Gigabit Ethernet USB Two USB Host (3.0) One USB OTG Audio Audio Codec with connectors for Mic & Headset Miscellaneous SATA Mini PCIe I2C SPI RTC SD/MMC Card Dimension - 105mm (L) x 85mm (B) Power Supply: 12V@3A Commercial Temperature - 0°C to 70°C Supporting Operating Systems Linux : Ubuntu 14.04 Android : Lollipop 5.0.1 Propus TK1 development board kit contents: eSOMTK1 – TK1 evaluation Kit with Linux: Hardware: eSOMTK1 Module Carrier board (Propus) USB to serial port cable 12V Power Supply Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eRDA - Remote Device Access Application (on request) eSOMTK1 – TK1 evaluation Kit with Android: Hardware: eSOMTK1 Module Carrier board (Propus) USB to serial port cable 12V Power Supply Software(Android): Preinstalled uboot Preinstalled Android Image Android BSP eRDA - Remote Device Access Application (on request)
Description
eSOMTK1 - TK1 Computer on Module NVIDIA's Tegra® K1 4-Plus-1™ ARM® Cortex™-A15 Quad core which can operate up to 2.2 GHz and Integrated NVIDIA Kepler™ GPU with 192 NVIDIA CUDA® cores. 64 bit 2GB DDR3L SD RAM 16GB eMMC FLASH Power Management IC IMU Camera Two MIPI - 4 lane interface One MIPI - 1 lane interface Display HDMI (x1) Networking Wi-Fi 802.11 b/g/n & Bluetooth 4.1 BLE Gigabit Ethernet USB Two USB Host (3.0) One USB OTG Audio Audio Codec with connectors for Mic & Headset Miscellaneous SATA Mini PCIe I2C SPI RTC SD/MMC Card Dimension - 105mm (L) x 85mm (B) Power Supply: 12V@3A Commercial Temperature - 0°C to 70°C Supporting Operating Systems Linux : Ubuntu 14.04 Android : Lollipop 5.0.1 Propus TK1 development board kit contents: eSOMTK1 – TK1 evaluation Kit with Linux: Hardware: eSOMTK1 Module Carrier board (Propus) USB to serial port cable 12V Power Supply Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eRDA - Remote Device Access Application (on request) eSOMTK1 – TK1 evaluation Kit with Android: Hardware: eSOMTK1 Module Carrier board (Propus) USB to serial port cable 12V Power Supply Software(Android): Preinstalled uboot Preinstalled Android Image Android BSP eRDA - Remote Device Access Application (on request)

Suppliers

Company
Product
Description
Supplier Links
NVIDIA Tegra® K1 Development Board - Propus - e-con Systems™ Inc
San Jose, CA, United States
NVIDIA Tegra® K1 Development Board
Propus
NVIDIA Tegra® K1 Development Board Propus
eSOMTK1 - TK1 Computer on Module NVIDIA's Tegra® K1 4-Plus-1™ ARM® Cortex™-A15 Quad core which can operate up to 2.2 GHz and Integrated NVIDIA Kepler™ GPU with 192 NVIDIA CUDA® cores. 64 bit 2GB DDR3L SD RAM 16GB eMMC FLASH Power Management IC IMU Camera Two MIPI - 4 lane interface One MIPI - 1 lane interface Display HDMI (x1) Networking Wi-Fi 802.11 b/g/n & Bluetooth 4.1 BLE Gigabit Ethernet USB Two USB Host (3.0) One USB OTG Audio Audio Codec with connectors for Mic & Headset Miscellaneous SATA Mini PCIe I2C SPI RTC SD/MMC Card Dimension - 105mm (L) x 85mm (B) Power Supply: 12V@3A Commercial Temperature - 0°C to 70°C Supporting Operating Systems Linux : Ubuntu 14.04 Android : Lollipop 5.0.1 Propus TK1 development board kit contents: eSOMTK1 – TK1 evaluation Kit with Linux: Hardware: eSOMTK1 Module Carrier board (Propus) USB to serial port cable 12V Power Supply Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eRDA - Remote Device Access Application (on request) eSOMTK1 – TK1 evaluation Kit with Android: Hardware: eSOMTK1 Module Carrier board (Propus) USB to serial port cable 12V Power Supply Software(Android): Preinstalled uboot Preinstalled Android Image Android BSP eRDA - Remote Device Access Application (on request)
  • eSOMTK1 - TK1 Computer on Module
    1. NVIDIA's Tegra® K1 4-Plus-1™ ARM® Cortex™-A15 Quad core which can operate up to 2.2 GHz and Integrated NVIDIA Kepler™ GPU with 192 NVIDIA CUDA® cores.
    2. 64 bit 2GB DDR3L SD RAM
    3. 16GB eMMC FLASH
    4. Power Management IC
    5. IMU
  • Camera
    1. Two MIPI - 4 lane interface
    2. One MIPI - 1 lane interface
  • Display
    1. HDMI (x1)
  • Networking
    1. Wi-Fi 802.11 b/g/n & Bluetooth 4.1 BLE
    2. Gigabit Ethernet
  • USB
    1. Two USB Host (3.0)
    2. One USB OTG
  • Audio
    1. Audio Codec with connectors for Mic & Headset
  • Miscellaneous
    1. SATA
    2. Mini PCIe
    3. I2C
    4. SPI
    5. RTC
    6. SD/MMC Card
  • Dimension - 105mm (L) x 85mm (B)
  • Power Supply: 12V@3A
  • Commercial Temperature - 0°C to 70°C
  • Supporting Operating Systems
    1. Linux : Ubuntu 14.04
    2. Android : Lollipop 5.0.1

Propus TK1 development board kit contents:

  • eSOMTK1 – TK1 evaluation Kit with Linux:
    • Hardware:
      • eSOMTK1 Module
      • Carrier board (Propus)
      • USB to serial port cable
      • 12V Power Supply
    • Software(Linux):
      • Preinstalled uboot
      • Preinstalled Linux Image
      • Linux BSP
      • eRDA - Remote Device Access Application
        (on request)
  • eSOMTK1 – TK1 evaluation Kit with Android:
    • Hardware:
      • eSOMTK1 Module
      • Carrier board (Propus)
      • USB to serial port cable
      • 12V Power Supply
    • Software(Android):
      • Preinstalled uboot
      • Preinstalled Android Image
      • Android BSP
      • eRDA - Remote Device Access Application
        (on request)
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Single Board Computers (SBC)
Product Number Propus
Product Name NVIDIA Tegra® K1 Development Board
Processor / CPU ARM® Cortex™
Computer Bus PCIe
Main Memory 2000 MB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - ARK-6322-Q0A1E-ND - DigiKey
Specs
CPU Speed 2000 MHz
Features RoHS; Watchdog Timer
Main Memory 0 to 8000 MB
View Details
Meissa-I - i.MX6 Micro Development Board - e-con Systems™ Inc
Specs
Processor / CPU NXP-Freescale ARM® Cortex™-A9 i.MX6 Micro processor
Flash Memory 4000000 KB
Ports Serial Interface; USB
View Details
Intel Core i7, 3U VPX Single Board Computer -  - ELMA Electronic Inc.
Specs
Processor / CPU Intel® Core™ i7 3612QE
Computer Bus VPX
CPU Speed 1700 to 2500 MHz
View Details