e-con Systems™ Inc AM3703 / DM3730 Development Board Almach

Description
eSOM3730 - DM3730 Computer on Module TI’s ARM® Cortex™-A8 DM3730 Processor TMS320C64x+™ DSP@1GHz 32 bit 512MB LPDDR SDRAM 8 bit 1GB NAND flash Power Management IC Audio Codec RTC Display DVI Interface LCD module with Touch screen (7” TFT - Supports 800x480) Connectivity Wi-Fi 802.11 b/g/n/a & Bluetooth Classic and BLE v4.1 Serial Ports 2 RS232 USB 1 USB Host (2.0) USB OTG Digital Video 8MP MIPI Camera, 5 MP HD Camera and 1.3 MP Custom Lens Camera (add-on module) Miscellaneous I2C SPI SD/MMC Card Support 1 Wire Interface 2 Channel 10 bit ADC Upto 50 User Configurable GPIOs Aux-In, Headset and MIC Interface Dimension - 118.29 mm (L) X 75 mm (B) Power Supply: 5V / 3A Supporting Operating Systems Windows Embedded Compact 2013 / WEC7 / WindowsCE 6.0 Linux Kernel: 3.13.0 Almach - DM3730 Development Kit Contents: EK-3730-LINUX (eSOM3730 Evaluation Kit with Linux): Hardware: eSOM3730 Module Carrier board (Almach) HDMI to HDMI Cable Power Supply Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eRDA - Remote Device Access Application (on request) EK-3730-WEC2013 / EK-3730-WEC7 / EK-3730-WINCE6: Hardware: eSOM3730 Module Carrier board (Almach) 7 inch LCD with Capacitive touch HDMI to HDMI Cable Power Supply Software(WEC2013 / WEC7 / WinCE6.0): Preinstalled eboot Preinstalled Image Windows CE BSP eRDA - Remote Device Access Application (on request)
Description
eSOM3730 - DM3730 Computer on Module TI’s ARM® Cortex™-A8 DM3730 Processor TMS320C64x+™ DSP@1GHz 32 bit 512MB LPDDR SDRAM 8 bit 1GB NAND flash Power Management IC Audio Codec RTC Display DVI Interface LCD module with Touch screen (7” TFT - Supports 800x480) Connectivity Wi-Fi 802.11 b/g/n/a & Bluetooth Classic and BLE v4.1 Serial Ports 2 RS232 USB 1 USB Host (2.0) USB OTG Digital Video 8MP MIPI Camera, 5 MP HD Camera and 1.3 MP Custom Lens Camera (add-on module) Miscellaneous I2C SPI SD/MMC Card Support 1 Wire Interface 2 Channel 10 bit ADC Upto 50 User Configurable GPIOs Aux-In, Headset and MIC Interface Dimension - 118.29 mm (L) X 75 mm (B) Power Supply: 5V / 3A Supporting Operating Systems Windows Embedded Compact 2013 / WEC7 / WindowsCE 6.0 Linux Kernel: 3.13.0 Almach - DM3730 Development Kit Contents: EK-3730-LINUX (eSOM3730 Evaluation Kit with Linux): Hardware: eSOM3730 Module Carrier board (Almach) HDMI to HDMI Cable Power Supply Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eRDA - Remote Device Access Application (on request) EK-3730-WEC2013 / EK-3730-WEC7 / EK-3730-WINCE6: Hardware: eSOM3730 Module Carrier board (Almach) 7 inch LCD with Capacitive touch HDMI to HDMI Cable Power Supply Software(WEC2013 / WEC7 / WinCE6.0): Preinstalled eboot Preinstalled Image Windows CE BSP eRDA - Remote Device Access Application (on request)

Suppliers

Company
Product
Description
Supplier Links
AM3703 / DM3730 Development Board - Almach - e-con Systems™ Inc
San Jose, CA, United States
AM3703 / DM3730 Development Board
Almach
AM3703 / DM3730 Development Board Almach
eSOM3730 - DM3730 Computer on Module TI’s ARM® Cortex™-A8 DM3730 Processor TMS320C64x+™ DSP@1GHz 32 bit 512MB LPDDR SDRAM 8 bit 1GB NAND flash Power Management IC Audio Codec RTC Display DVI Interface LCD module with Touch screen (7” TFT - Supports 800x480) Connectivity Wi-Fi 802.11 b/g/n/a & Bluetooth Classic and BLE v4.1 Serial Ports 2 RS232 USB 1 USB Host (2.0) USB OTG Digital Video 8MP MIPI Camera, 5 MP HD Camera and 1.3 MP Custom Lens Camera (add-on module) Miscellaneous I2C SPI SD/MMC Card Support 1 Wire Interface 2 Channel 10 bit ADC Upto 50 User Configurable GPIOs Aux-In, Headset and MIC Interface Dimension - 118.29 mm (L) X 75 mm (B) Power Supply: 5V / 3A Supporting Operating Systems Windows Embedded Compact 2013 / WEC7 / WindowsCE 6.0 Linux Kernel: 3.13.0 Almach - DM3730 Development Kit Contents: EK-3730-LINUX (eSOM3730 Evaluation Kit with Linux): Hardware: eSOM3730 Module Carrier board (Almach) HDMI to HDMI Cable Power Supply Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eRDA - Remote Device Access Application (on request) EK-3730-WEC2013 / EK-3730-WEC7 / EK-3730-WINCE6: Hardware: eSOM3730 Module Carrier board (Almach) 7 inch LCD with Capacitive touch HDMI to HDMI Cable Power Supply Software(WEC2013 / WEC7 / WinCE6.0): Preinstalled eboot Preinstalled Image Windows CE BSP eRDA - Remote Device Access Application (on request)
  • eSOM3730 - DM3730 Computer on Module
    1. TI’s ARM® Cortex™-A8 DM3730 Processor
    2. TMS320C64x+™ DSP@1GHz
    3. 32 bit 512MB LPDDR SDRAM
    4. 8 bit 1GB NAND flash
    5. Power Management IC
    6. Audio Codec
    7. RTC
  • Display
    1. DVI Interface
    2. LCD module with Touch screen (7” TFT - Supports 800x480)
  • Connectivity
    1. Wi-Fi 802.11 b/g/n/a & Bluetooth Classic and BLE v4.1
  • Serial Ports
    1. 2 RS232
  • USB
    1. 1 USB Host (2.0)
    2. USB OTG
  • Digital Video
    1. 8MP MIPI Camera, 5 MP HD Camera and 1.3 MP Custom Lens Camera (add-on module)
  • Miscellaneous
    1. I2C
    2. SPI
  • SD/MMC Card Support
  • 1 Wire Interface
  • 2 Channel 10 bit ADC
  • Upto 50 User Configurable GPIOs
  • Aux-In, Headset and MIC Interface
  • Dimension - 118.29 mm (L) X 75 mm (B)
  • Power Supply: 5V / 3A
  • Supporting Operating Systems
    1. Windows Embedded Compact 2013 / WEC7 / WindowsCE 6.0
    2. Linux Kernel: 3.13.0

Almach - DM3730 Development Kit Contents:

  • EK-3730-LINUX (eSOM3730 Evaluation Kit with Linux):
    • Hardware:
      • eSOM3730 Module
      • Carrier board (Almach)
      • HDMI to HDMI Cable
      • Power Supply
    • Software(Linux):
      • Preinstalled uboot
      • Preinstalled Linux Image
      • Linux BSP
      • eRDA - Remote Device Access Application
        (on request)
  • EK-3730-WEC2013 / EK-3730-WEC7 / EK-3730-WINCE6:
    • Hardware:
      • eSOM3730 Module
      • Carrier board (Almach)
      • 7 inch LCD with Capacitive touch
      • HDMI to HDMI Cable
      • Power Supply
    • Software(WEC2013 / WEC7 / WinCE6.0):
      • Preinstalled eboot
      • Preinstalled Image
      • Windows CE BSP
      • eRDA - Remote Device Access Application
        (on request)
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Single Board Computers (SBC)
Product Number Almach
Product Name AM3703 / DM3730 Development Board
Processor / CPU TI’s ARM® Cortex™-A8 DM3730 Processor
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-MIO-3260LZ22GS3A2-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1330 MHz
Features Watchdog Timer
View Details
iMX7 System on Module - eSOMiMX7 - e-con Systems™ Inc
Specs
Processor / CPU ARM® Cortex™
Computer Bus PCIe
Flash Memory 128000 to 64000000 KB
View Details
Specs
Processor / CPU Freescale PowerPC PowerQUICC II
Computer Bus PCI
Main Memory 128 MB
View Details