e-con Systems™ Inc Meissa-I i.MX6 Micro Development Board

Description
eSOMiMX6-micro i.MX6 Micro Computer on Module NXP-Freescale ARM® Cortex™-A9 i.MX6 Micro processor 1GB LPDDR2 (expandable upto 2GB) 4GB eMMC FLASH (expandable upto 32GB) eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution 10mA suspend current Power Management IC Camera Parallel interface - 10 bit (x2) MIPI CSI(x1) Display HDMI 1.4 (x1) LVDS (x2) Networking WIFI 802.11 b/g/n & Bluetooth 4.0 BLE Gigabit Ethernet Serial Ports 1 Debug Port USB USB OTG 2.0 (x1) Miscellaneous I2C SD/MMC Card Support One 4bit SD Card interface Dimension - 80mm (L) x 40mm (B) Power Supply: 12V Temperature Range: 0°C to 70°C (Commercial) Supporting Operating Systems Linux : Kernel 4.1.15 Android : Marshmallow Meissa-I i.MX6 Micro development board kit contents with Linux: Hardware: eSOMiMX6-micro Module Carrier board (Meissa-I) HDMI to HDMI Cable USB to serial port cable 12V Power Supply Software (Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution eRDA - Remote Device Access Application (on request)
Description
eSOMiMX6-micro i.MX6 Micro Computer on Module NXP-Freescale ARM® Cortex™-A9 i.MX6 Micro processor 1GB LPDDR2 (expandable upto 2GB) 4GB eMMC FLASH (expandable upto 32GB) eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution 10mA suspend current Power Management IC Camera Parallel interface - 10 bit (x2) MIPI CSI(x1) Display HDMI 1.4 (x1) LVDS (x2) Networking WIFI 802.11 b/g/n & Bluetooth 4.0 BLE Gigabit Ethernet Serial Ports 1 Debug Port USB USB OTG 2.0 (x1) Miscellaneous I2C SD/MMC Card Support One 4bit SD Card interface Dimension - 80mm (L) x 40mm (B) Power Supply: 12V Temperature Range: 0°C to 70°C (Commercial) Supporting Operating Systems Linux : Kernel 4.1.15 Android : Marshmallow Meissa-I i.MX6 Micro development board kit contents with Linux: Hardware: eSOMiMX6-micro Module Carrier board (Meissa-I) HDMI to HDMI Cable USB to serial port cable 12V Power Supply Software (Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution eRDA - Remote Device Access Application (on request)

Suppliers

Company
Product
Description
Supplier Links
Meissa-I - i.MX6 Micro Development Board - e-con Systems™ Inc
San Jose, CA, United States
eSOMiMX6-micro i.MX6 Micro Computer on Module NXP-Freescale ARM® Cortex™-A9 i.MX6 Micro processor 1GB LPDDR2 (expandable upto 2GB) 4GB eMMC FLASH (expandable upto 32GB) eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution 10mA suspend current Power Management IC Camera Parallel interface - 10 bit (x2) MIPI CSI(x1) Display HDMI 1.4 (x1) LVDS (x2) Networking WIFI 802.11 b/g/n & Bluetooth 4.0 BLE Gigabit Ethernet Serial Ports 1 Debug Port USB USB OTG 2.0 (x1) Miscellaneous I2C SD/MMC Card Support One 4bit SD Card interface Dimension - 80mm (L) x 40mm (B) Power Supply: 12V Temperature Range: 0°C to 70°C (Commercial) Supporting Operating Systems Linux : Kernel 4.1.15 Android : Marshmallow Meissa-I i.MX6 Micro development board kit contents with Linux: Hardware: eSOMiMX6-micro Module Carrier board (Meissa-I) HDMI to HDMI Cable USB to serial port cable 12V Power Supply Software (Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution eRDA - Remote Device Access Application (on request)
  • eSOMiMX6-micro i.MX6 Micro Computer on Module
    1. NXP-Freescale ARM® Cortex™-A9 i.MX6 Micro processor
    2. 1GB LPDDR2 (expandable upto 2GB)
    3. 4GB eMMC FLASH (expandable upto 32GB)
    4. eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution
    5. 10mA suspend current
    6. Power Management IC
  • Camera
    1. Parallel interface - 10 bit (x2)
    2. MIPI CSI(x1)
  • Display
    1. HDMI 1.4 (x1)
    2. LVDS (x2)
  • Networking
    1. WIFI 802.11 b/g/n & Bluetooth 4.0 BLE
    2. Gigabit Ethernet
  • Serial Ports
    1. 1 Debug Port
  • USB
    1. USB OTG 2.0 (x1)
  • Miscellaneous
    1. I2C
  • SD/MMC Card Support
    1. One 4bit SD Card interface
  • Dimension - 80mm (L) x 40mm (B)
  • Power Supply: 12V
  • Temperature Range:
    • 0°C to 70°C (Commercial)
  • Supporting Operating Systems
    1. Linux : Kernel 4.1.15
    2. Android : Marshmallow

Meissa-I i.MX6 Micro development board kit contents with Linux:

  • Hardware:
    • eSOMiMX6-micro Module
    • Carrier board (Meissa-I)
    • HDMI to HDMI Cable
    • USB to serial port cable
    • 12V Power Supply
  • Software (Linux):
    • Preinstalled uboot
    • Preinstalled Linux Image
    • Linux BSP
    • eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution
    • eRDA - Remote Device Access Application
      (on request)
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Single Board Computers (SBC)
Product Number i.MX6 Micro Development Board
Product Name Meissa-I
Processor / CPU NXP-Freescale ARM® Cortex™-A9 i.MX6 Micro processor
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-816-00A1-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 512000 MB
Ports USB
View Details
iMX6 Micro System on Module (SOM) - eSOMiMX6-micro - e-con Systems™ Inc
Specs
Processor / CPU NXP/Freescale i.MX6 Quad/Dual ARM® Cortex™-A9 based CPU @ 800MHz Core
Computer Bus PCIe
Flash Memory 4000000 KB
View Details
2nd Generation Intel Core i5 / i7 Processors -  - ELMA Electronic Inc.
Specs
Processor / CPU 2nd Generation Intel® Core™
Computer Bus VPX
CPU Speed 1500 to 2100 MHz
View Details