e-con Systems™ Inc iMX6 SOM eSOMiMX6PLUS

Description
eSOMiMX6PLUS Features NXP's i.MX6 QuadPlus/DualPLus/Qu ad/Dual/DualLite/Sol o ARM™ Cortex-A9 based Processor @ 1/1.2GHz per Core On-board 2GB DDR3L RAM (Expandable up to 4GB) On-board 8GB eMMC FLASH (Expandable up to 64GB) eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Wi-Fi: : 2.4 GHz / 5 GHZ IEEE 802.11 a/b/g/n/ac Bluetooth V4.2/BLE (Dual Mode/Smart Ready) Gigabit Ethernet (x1) – Optional Power Supply: 3.3V @ 3A Operating temperature Commercial Temperature – 0°C to + 70°C Industrial Temperature – -40°C to + 85°C Supporting Operating Systems Linux Kernel version 4.9.11 Android Marshmallow 6.0.1 (with Linux Kernel 4.1.15) Form Factor of 70mm X 45mmx4.4mm Availability - Until 2028 Interfaces Supported on eSOMiMX6PLUS: Camera MIPI - 4 lane interface Parallel interface 1 - 10 bits Parallel interface 2 - 20 bits Display HDMI (x1) LVDS (x2) LCD - 24bpp RGB (x1) MIPI-DSI (x1) Networking Wi-Fi 802.11 a/b/g/n/ac Bluetooth V4.2/BLE (Dual Mode/Smart Ready) Gigabit Ethernet (x1) – Optional USB USB 2.0 Host (x1) USB 2.0 OTG (x1) Miscellaneous Upto 5 UARTs I2C (x3) SPI (x1) FLEXCAN (x2) GPIOs (upto 50) PCIe Gen 2.0 (x1) SATA II (x1) PWM (x3) SPDIF IN & OUT (x1) UHS SD (4 bit)(x1) AnkaaPLUS i.MX6 Rapid Development Kit e-con provides a Rapid development kit for eSOMiMX6PLUS called AnkaaPLUS i.MX6 Development kit. This Development kit features a carrier board around the eSOMiMX6PLUS Module with peripherals supported like HDMI, LVDS, USB 2.0 host. Also includes 7 inch Capacitive Touch screen, SDIO, SPI, I2C, GPIO, USB high speed client, 4 lane MIPI/Parallel camera interface. AnkaaPLUS - Reference design for eSOMiMX6PLUS SOM AnkaaPLUS Development kit As a part of rapid development kit, e-con Systems provides schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market. e-con Systems provides Linux / Android with device drivers for all the peripherals. For more information, please visit iMX6-quad-plus-dual- plus-core-developmen t-board.asp
Description
eSOMiMX6PLUS Features NXP's i.MX6 QuadPlus/DualPLus/Qu ad/Dual/DualLite/Sol o ARM™ Cortex-A9 based Processor @ 1/1.2GHz per Core On-board 2GB DDR3L RAM (Expandable up to 4GB) On-board 8GB eMMC FLASH (Expandable up to 64GB) eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Wi-Fi: : 2.4 GHz / 5 GHZ IEEE 802.11 a/b/g/n/ac Bluetooth V4.2/BLE (Dual Mode/Smart Ready) Gigabit Ethernet (x1) – Optional Power Supply: 3.3V @ 3A Operating temperature Commercial Temperature – 0°C to + 70°C Industrial Temperature – -40°C to + 85°C Supporting Operating Systems Linux Kernel version 4.9.11 Android Marshmallow 6.0.1 (with Linux Kernel 4.1.15) Form Factor of 70mm X 45mmx4.4mm Availability - Until 2028 Interfaces Supported on eSOMiMX6PLUS: Camera MIPI - 4 lane interface Parallel interface 1 - 10 bits Parallel interface 2 - 20 bits Display HDMI (x1) LVDS (x2) LCD - 24bpp RGB (x1) MIPI-DSI (x1) Networking Wi-Fi 802.11 a/b/g/n/ac Bluetooth V4.2/BLE (Dual Mode/Smart Ready) Gigabit Ethernet (x1) – Optional USB USB 2.0 Host (x1) USB 2.0 OTG (x1) Miscellaneous Upto 5 UARTs I2C (x3) SPI (x1) FLEXCAN (x2) GPIOs (upto 50) PCIe Gen 2.0 (x1) SATA II (x1) PWM (x3) SPDIF IN & OUT (x1) UHS SD (4 bit)(x1) AnkaaPLUS i.MX6 Rapid Development Kit e-con provides a Rapid development kit for eSOMiMX6PLUS called AnkaaPLUS i.MX6 Development kit. This Development kit features a carrier board around the eSOMiMX6PLUS Module with peripherals supported like HDMI, LVDS, USB 2.0 host. Also includes 7 inch Capacitive Touch screen, SDIO, SPI, I2C, GPIO, USB high speed client, 4 lane MIPI/Parallel camera interface. AnkaaPLUS - Reference design for eSOMiMX6PLUS SOM AnkaaPLUS Development kit As a part of rapid development kit, e-con Systems provides schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market. e-con Systems provides Linux / Android with device drivers for all the peripherals. For more information, please visit iMX6-quad-plus-dual- plus-core-developmen t-board.asp

Suppliers

Company
Product
Description
Supplier Links
iMX6 SOM - eSOMiMX6PLUS - e-con Systems™ Inc
San Jose, CA, United States
eSOMiMX6PLUS Features NXP's i.MX6 QuadPlus/DualPLus/Qu ad/Dual/DualLite/Sol o ARM™ Cortex-A9 based Processor @ 1/1.2GHz per Core On-board 2GB DDR3L RAM (Expandable up to 4GB) On-board 8GB eMMC FLASH (Expandable up to 64GB) eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Wi-Fi: : 2.4 GHz / 5 GHZ IEEE 802.11 a/b/g/n/ac Bluetooth V4.2/BLE (Dual Mode/Smart Ready) Gigabit Ethernet (x1) – Optional Power Supply: 3.3V @ 3A Operating temperature Commercial Temperature – 0°C to + 70°C Industrial Temperature – -40°C to + 85°C Supporting Operating Systems Linux Kernel version 4.9.11 Android Marshmallow 6.0.1 (with Linux Kernel 4.1.15) Form Factor of 70mm X 45mmx4.4mm Availability - Until 2028 Interfaces Supported on eSOMiMX6PLUS: Camera MIPI - 4 lane interface Parallel interface 1 - 10 bits Parallel interface 2 - 20 bits Display HDMI (x1) LVDS (x2) LCD - 24bpp RGB (x1) MIPI-DSI (x1) Networking Wi-Fi 802.11 a/b/g/n/ac Bluetooth V4.2/BLE (Dual Mode/Smart Ready) Gigabit Ethernet (x1) – Optional USB USB 2.0 Host (x1) USB 2.0 OTG (x1) Miscellaneous Upto 5 UARTs I2C (x3) SPI (x1) FLEXCAN (x2) GPIOs (upto 50) PCIe Gen 2.0 (x1) SATA II (x1) PWM (x3) SPDIF IN & OUT (x1) UHS SD (4 bit)(x1) AnkaaPLUS i.MX6 Rapid Development Kit e-con provides a Rapid development kit for eSOMiMX6PLUS called AnkaaPLUS i.MX6 Development kit. This Development kit features a carrier board around the eSOMiMX6PLUS Module with peripherals supported like HDMI, LVDS, USB 2.0 host. Also includes 7 inch Capacitive Touch screen, SDIO, SPI, I2C, GPIO, USB high speed client, 4 lane MIPI/Parallel camera interface. AnkaaPLUS - Reference design for eSOMiMX6PLUS SOM AnkaaPLUS Development kit As a part of rapid development kit, e-con Systems provides schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market. e-con Systems provides Linux / Android with device drivers for all the peripherals. For more information, please visit iMX6-quad-plus-dual- plus-core-developmen t-board.asp

eSOMiMX6PLUS Features

  • NXP's i.MX6 QuadPlus/DualPLus/Quad/Dual/DualLite/Solo ARM™ Cortex-A9 based Processor @ 1/1.2GHz per Core
  • On-board 2GB DDR3L RAM (Expandable up to 4GB)
  • On-board 8GB eMMC FLASH (Expandable up to 64GB)
  • eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution
  • Wi-Fi: : 2.4 GHz / 5 GHZ IEEE 802.11 a/b/g/n/ac
  • Bluetooth V4.2/BLE (Dual Mode/Smart Ready)
  • Gigabit Ethernet (x1) – Optional
  • Power Supply: 3.3V @ 3A
  • Operating temperature
    1. Commercial Temperature – 0°C to + 70°C
    2. Industrial Temperature – -40°C to + 85°C
  • Supporting Operating Systems
    1. Linux Kernel version 4.9.11
    2. Android Marshmallow 6.0.1 (with Linux Kernel 4.1.15)
  • Form Factor of 70mm X 45mmx4.4mm
  • Availability - Until 2028

Interfaces Supported on eSOMiMX6PLUS:

  • Camera
    1. MIPI - 4 lane interface
    2. Parallel interface 1 - 10 bits
    3. Parallel interface 2 - 20 bits
  • Display
    1. HDMI (x1)
    2. LVDS (x2)
    3. LCD - 24bpp RGB (x1)
    4. MIPI-DSI (x1)
  • Networking
    1. Wi-Fi 802.11 a/b/g/n/ac
    2. Bluetooth V4.2/BLE (Dual Mode/Smart Ready)
    3. Gigabit Ethernet (x1) – Optional
  • USB
    1. USB 2.0 Host (x1)
    2. USB 2.0 OTG (x1)
  • Miscellaneous
    1. Upto 5 UARTs
    2. I2C (x3)
    3. SPI (x1)
    4. FLEXCAN (x2)
    5. GPIOs (upto 50)
    6. PCIe Gen 2.0 (x1)
    7. SATA II (x1)
    8. PWM (x3)
    9. SPDIF IN & OUT (x1)
    10. UHS SD (4 bit)(x1)

AnkaaPLUS i.MX6 Rapid Development Kit

e-con provides a Rapid development kit for eSOMiMX6PLUS called AnkaaPLUS i.MX6 Development kit. This Development kit features a carrier board around the eSOMiMX6PLUS Module with peripherals supported like HDMI, LVDS, USB 2.0 host. Also includes 7 inch Capacitive Touch screen, SDIO, SPI, I2C, GPIO, USB high speed client, 4 lane MIPI/Parallel camera interface.


AnkaaPLUS - Reference design for eSOMiMX6PLUS SOM
AnkaaPLUS Development kit

As a part of rapid development kit, e-con Systems provides schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market.

e-con Systems provides Linux / Android with device drivers for all the peripherals.

For more information, please visit iMX6-quad-plus-dual-plus-core-development-board.asp

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Single Board Computers (SBC)
Product Number eSOMiMX6PLUS
Product Name iMX6 SOM
Processor / CPU ARM™ Cortex
Computer Bus PCIe
Main Memory 2000 MB
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 / DM3730 Development Board - Almach - e-con Systems™ Inc
Specs
Processor / CPU TI’s ARM® Cortex™-A8 DM3730 Processor
Main Memory 512 MB
Flash Memory 1000000 KB
View Details
6U VME/VXS SBC - Model MVME8100 - ELMA Electronic Inc.
Specs
Processor / CPU Freescale QorlQ
Computer Bus PCIe; VXS
CPU Speed 1800 to 2000 MHz
View Details