e-con Systems™ Inc NVIDIA Tegra K1 System on Module eSOMTK1

Description
Tegra K1 SOM - eSOMTK1 Key Features: NVIDIA's Tegra® K1 4-Plus-1™ ARM® Cortex™-A15 Quad core which can operate up to 2.2 GHz and Integrated NVIDIA Kepler™ GPU with 192 NVIDIA CUDA® cores. 2GB DDR3L SD RAM (Expandable upto 4GB) 16GB eMMC FLASH (Expandable upto 64GB) Wi-Fi - 802.11 b/g/n & Bluetooth 4.1 (Dual-Mode Bluetooth and BLE) Inertial Measurement Unit (IMU) for 3D gyroscope & 3D acceleration. Available in Temperature Ranges Commercial Temperature – 0°C to + 70°C Industrial Temperature – -40°C to + 85°C Power: 12V and 5V Form Factor of 70mm x 55mm Supporting Operating Systems Linux : Ubuntu 14.04 Android : Lollipop 5.0.1 RoHS Compliant Availability - Until 2024 Interfaces Supported on Tegra K1 SOM (eSOMTK1): Camera (Only two of 3 active at a time) One 1-lane MIPI CSI-2 Two 4-lane MIPI CSI-2 Display 1 HDMI port (ver. 1.4b) Networking Wi-Fi 802.11 b/g/n & Bluetooth 4.1 BLE USB 2 USB Host 3.0 1 USB OTG Miscellaneous SD / MMC SATA PCI Express (PCIe) SPI I2C UART Audio Interfaces - I2S and SPDIF Propus - Rapid Development Kit e-con provides a Rapid development kit for eSOMTK1 called Propus - Tegra K1 Development kit. This ARM board features a carrier board around the eSOMTK1 Module with various peripherals support. Propus - eSOMTK1 Reference design As a part of rapid development kit, e-con Systems provides detailed schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market. e-con Systems provides Linux / Android BSP with device drivers for all the peripherals. For more information, please visit tegra-k1-development -board.asp
Description
Tegra K1 SOM - eSOMTK1 Key Features: NVIDIA's Tegra® K1 4-Plus-1™ ARM® Cortex™-A15 Quad core which can operate up to 2.2 GHz and Integrated NVIDIA Kepler™ GPU with 192 NVIDIA CUDA® cores. 2GB DDR3L SD RAM (Expandable upto 4GB) 16GB eMMC FLASH (Expandable upto 64GB) Wi-Fi - 802.11 b/g/n & Bluetooth 4.1 (Dual-Mode Bluetooth and BLE) Inertial Measurement Unit (IMU) for 3D gyroscope & 3D acceleration. Available in Temperature Ranges Commercial Temperature – 0°C to + 70°C Industrial Temperature – -40°C to + 85°C Power: 12V and 5V Form Factor of 70mm x 55mm Supporting Operating Systems Linux : Ubuntu 14.04 Android : Lollipop 5.0.1 RoHS Compliant Availability - Until 2024 Interfaces Supported on Tegra K1 SOM (eSOMTK1): Camera (Only two of 3 active at a time) One 1-lane MIPI CSI-2 Two 4-lane MIPI CSI-2 Display 1 HDMI port (ver. 1.4b) Networking Wi-Fi 802.11 b/g/n & Bluetooth 4.1 BLE USB 2 USB Host 3.0 1 USB OTG Miscellaneous SD / MMC SATA PCI Express (PCIe) SPI I2C UART Audio Interfaces - I2S and SPDIF Propus - Rapid Development Kit e-con provides a Rapid development kit for eSOMTK1 called Propus - Tegra K1 Development kit. This ARM board features a carrier board around the eSOMTK1 Module with various peripherals support. Propus - eSOMTK1 Reference design As a part of rapid development kit, e-con Systems provides detailed schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market. e-con Systems provides Linux / Android BSP with device drivers for all the peripherals. For more information, please visit tegra-k1-development -board.asp

Suppliers

Company
Product
Description
Supplier Links
NVIDIA Tegra K1 System on Module - eSOMTK1 - e-con Systems™ Inc
San Jose, CA, United States
NVIDIA Tegra K1 System on Module
eSOMTK1
NVIDIA Tegra K1 System on Module eSOMTK1
Tegra K1 SOM - eSOMTK1 Key Features: NVIDIA's Tegra® K1 4-Plus-1™ ARM® Cortex™-A15 Quad core which can operate up to 2.2 GHz and Integrated NVIDIA Kepler™ GPU with 192 NVIDIA CUDA® cores. 2GB DDR3L SD RAM (Expandable upto 4GB) 16GB eMMC FLASH (Expandable upto 64GB) Wi-Fi - 802.11 b/g/n & Bluetooth 4.1 (Dual-Mode Bluetooth and BLE) Inertial Measurement Unit (IMU) for 3D gyroscope & 3D acceleration. Available in Temperature Ranges Commercial Temperature – 0°C to + 70°C Industrial Temperature – -40°C to + 85°C Power: 12V and 5V Form Factor of 70mm x 55mm Supporting Operating Systems Linux : Ubuntu 14.04 Android : Lollipop 5.0.1 RoHS Compliant Availability - Until 2024 Interfaces Supported on Tegra K1 SOM (eSOMTK1): Camera (Only two of 3 active at a time) One 1-lane MIPI CSI-2 Two 4-lane MIPI CSI-2 Display 1 HDMI port (ver. 1.4b) Networking Wi-Fi 802.11 b/g/n & Bluetooth 4.1 BLE USB 2 USB Host 3.0 1 USB OTG Miscellaneous SD / MMC SATA PCI Express (PCIe) SPI I2C UART Audio Interfaces - I2S and SPDIF Propus - Rapid Development Kit e-con provides a Rapid development kit for eSOMTK1 called Propus - Tegra K1 Development kit. This ARM board features a carrier board around the eSOMTK1 Module with various peripherals support. Propus - eSOMTK1 Reference design As a part of rapid development kit, e-con Systems provides detailed schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market. e-con Systems provides Linux / Android BSP with device drivers for all the peripherals. For more information, please visit tegra-k1-development -board.asp

Tegra K1 SOM - eSOMTK1 Key Features:

  • NVIDIA's Tegra® K1 4-Plus-1™ ARM® Cortex™-A15 Quad core which can operate up to 2.2 GHz and Integrated NVIDIA Kepler™ GPU with 192 NVIDIA CUDA® cores.
  • 2GB DDR3L SD RAM (Expandable upto 4GB)
  • 16GB eMMC FLASH (Expandable upto 64GB)
  • Wi-Fi - 802.11 b/g/n & Bluetooth 4.1 (Dual-Mode Bluetooth and BLE)
  • Inertial Measurement Unit (IMU) for 3D gyroscope & 3D acceleration.
  • Available in Temperature Ranges
    1. Commercial Temperature – 0°C to + 70°C
    2. Industrial Temperature – -40°C to + 85°C
  • Power: 12V and 5V
  • Form Factor of 70mm x 55mm
  • Supporting Operating Systems
    1. Linux : Ubuntu 14.04
    2. Android : Lollipop 5.0.1
  • RoHS Compliant
  • Availability - Until 2024

Interfaces Supported on Tegra K1 SOM (eSOMTK1):

  • Camera (Only two of 3 active at a time)
    1. One 1-lane MIPI CSI-2
    2. Two 4-lane MIPI CSI-2
  • Display
    1. 1 HDMI port (ver. 1.4b)
  • Networking
    1. Wi-Fi 802.11 b/g/n & Bluetooth 4.1 BLE
  • USB
    1. 2 USB Host 3.0
    2. 1 USB OTG
  • Miscellaneous
    1. SD / MMC
    2. SATA
    3. PCI Express (PCIe)
    4. SPI
    5. I2C
    6. UART
    7. Audio Interfaces - I2S and SPDIF

Propus - Rapid Development Kit

e-con provides a Rapid development kit for eSOMTK1 called Propus - Tegra K1 Development kit. This ARM board features a carrier board around the eSOMTK1 Module with various peripherals support.


Propus - eSOMTK1 Reference design

As a part of rapid development kit, e-con Systems provides detailed schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market.

e-con Systems provides Linux / Android BSP with device drivers for all the peripherals.

For more information, please visit tegra-k1-development-board.asp

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Single Board Computers (SBC)
Product Number eSOMTK1
Product Name NVIDIA Tegra K1 System on Module
Processor / CPU ARM® Cortex™
Computer Bus PCIe
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-AIMB-286F-00A1E-ND - DigiKey
Specs
CPU Speed 1800 to 3700 MHz
Features Watchdog Timer
Main Memory 0 to 64000 MB
View Details
2 suppliers
eSOM270 Reference Design - Regulus - e-con Systems™ Inc
Specs
Features Real Clock Timer
Main Memory 128 MB
Flash Memory 32000 to 512000 KB
View Details
High Performance Communications Processor -  - ELMA Electronic Inc.
Specs
Processor / CPU PowerPC Embedded Core
Computer Bus VME Bus
CPU Speed 400 to 450 MHz
View Details