e-con Systems™ Inc Ankaa Freescale i.MX6 Development Board Ankaa Freescale i.MX6 Development Board

Description
eSOMiMX6 - i.MX6 Computer on Module NXP-Freescale ARM® Cortex™-A9 i.MX6 processor 64 bit 1 GB DDR3L (expandable upto 4GB) 32 GB eMMC flash eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Power Management IC Camera MIPI - 4 lane interface Parallel interface 1 - 10 bit Parallel interface 2 - 20 bit (Dual & Quad processor only) Display HDMI (x1) LVDS (x2) Networking Wi-Fi 802.11 b/g/n & Bluetooth 4.0 BLE 1 Gig Ethernet Serial Ports 1 RS232, 1 Debug Port USB 1 USB Host (2.0) USB OTG (2.0) Digital Audio Audio Codec with Mic and Stereo headset support Miscellaneous I2C SPI CAN SD/MMC Card Support Mini PCIe slot SATA One 4bit SD Card interface Dimension - 135mm (L) x 90mm (B) Power Supply: 9V @ 2.5A rated Commercial Temperature - 0°C to 70°C Supporting Operating Systems Linux : Kernel 4.1.15 Android : Marshmallow 6.0.1 Ankaa i.MX6 development board kit contents: eSOMiMX6 – iMX6 evaluation Kit with Linux: (Doesn't include LCD) Hardware: eSOMiMX6 Module Carrier board (Ankaa) HDMI to HDMI Cable USB to serial port cable 9V Power Supply Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution eRDA - Remote Device Access Application (on request) eSOMiMX6 – iMX6 evaluation Kit with Android: (With LCD) Hardware: eSOMiMX6 Module Carrier board (Ankaa) HDMI to HDMI Cable USB to serial port cable 9V Power Supply 7 inch LCD with Capacitive touch Software(Android): Preinstalled uboot Preinstalled Android Image Android BSP eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution eRDA - Remote Device Access Application (on request)
Description
eSOMiMX6 - i.MX6 Computer on Module NXP-Freescale ARM® Cortex™-A9 i.MX6 processor 64 bit 1 GB DDR3L (expandable upto 4GB) 32 GB eMMC flash eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Power Management IC Camera MIPI - 4 lane interface Parallel interface 1 - 10 bit Parallel interface 2 - 20 bit (Dual & Quad processor only) Display HDMI (x1) LVDS (x2) Networking Wi-Fi 802.11 b/g/n & Bluetooth 4.0 BLE 1 Gig Ethernet Serial Ports 1 RS232, 1 Debug Port USB 1 USB Host (2.0) USB OTG (2.0) Digital Audio Audio Codec with Mic and Stereo headset support Miscellaneous I2C SPI CAN SD/MMC Card Support Mini PCIe slot SATA One 4bit SD Card interface Dimension - 135mm (L) x 90mm (B) Power Supply: 9V @ 2.5A rated Commercial Temperature - 0°C to 70°C Supporting Operating Systems Linux : Kernel 4.1.15 Android : Marshmallow 6.0.1 Ankaa i.MX6 development board kit contents: eSOMiMX6 – iMX6 evaluation Kit with Linux: (Doesn't include LCD) Hardware: eSOMiMX6 Module Carrier board (Ankaa) HDMI to HDMI Cable USB to serial port cable 9V Power Supply Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution eRDA - Remote Device Access Application (on request) eSOMiMX6 – iMX6 evaluation Kit with Android: (With LCD) Hardware: eSOMiMX6 Module Carrier board (Ankaa) HDMI to HDMI Cable USB to serial port cable 9V Power Supply 7 inch LCD with Capacitive touch Software(Android): Preinstalled uboot Preinstalled Android Image Android BSP eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution eRDA - Remote Device Access Application (on request)

Suppliers

Company
Product
Description
Supplier Links
Ankaa Freescale i.MX6 Development Board -  - e-con Systems™ Inc
San Jose, CA, United States
Ankaa Freescale i.MX6 Development Board
Ankaa Freescale i.MX6 Development Board
eSOMiMX6 - i.MX6 Computer on Module NXP-Freescale ARM® Cortex™-A9 i.MX6 processor 64 bit 1 GB DDR3L (expandable upto 4GB) 32 GB eMMC flash eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Power Management IC Camera MIPI - 4 lane interface Parallel interface 1 - 10 bit Parallel interface 2 - 20 bit (Dual & Quad processor only) Display HDMI (x1) LVDS (x2) Networking Wi-Fi 802.11 b/g/n & Bluetooth 4.0 BLE 1 Gig Ethernet Serial Ports 1 RS232, 1 Debug Port USB 1 USB Host (2.0) USB OTG (2.0) Digital Audio Audio Codec with Mic and Stereo headset support Miscellaneous I2C SPI CAN SD/MMC Card Support Mini PCIe slot SATA One 4bit SD Card interface Dimension - 135mm (L) x 90mm (B) Power Supply: 9V @ 2.5A rated Commercial Temperature - 0°C to 70°C Supporting Operating Systems Linux : Kernel 4.1.15 Android : Marshmallow 6.0.1 Ankaa i.MX6 development board kit contents: eSOMiMX6 – iMX6 evaluation Kit with Linux: (Doesn't include LCD) Hardware: eSOMiMX6 Module Carrier board (Ankaa) HDMI to HDMI Cable USB to serial port cable 9V Power Supply Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution eRDA - Remote Device Access Application (on request) eSOMiMX6 – iMX6 evaluation Kit with Android: (With LCD) Hardware: eSOMiMX6 Module Carrier board (Ankaa) HDMI to HDMI Cable USB to serial port cable 9V Power Supply 7 inch LCD with Capacitive touch Software(Android): Preinstalled uboot Preinstalled Android Image Android BSP eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution eRDA - Remote Device Access Application (on request)
  • eSOMiMX6 - i.MX6 Computer on Module
    1. NXP-Freescale ARM® Cortex™-A9 i.MX6 processor
    2. 64 bit 1 GB DDR3L (expandable upto 4GB)
    3. 32 GB eMMC flash
    4. eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution
    5. Power Management IC
  • Camera
    1. MIPI - 4 lane interface
    2. Parallel interface 1 - 10 bit
    3. Parallel interface 2 - 20 bit (Dual & Quad processor only)
  • Display
    1. HDMI (x1)
    2. LVDS (x2)
  • Networking
    1. Wi-Fi 802.11 b/g/n & Bluetooth 4.0 BLE
    2. 1 Gig Ethernet
  • Serial Ports
    1. 1 RS232, 1 Debug Port
  • USB
    1. 1 USB Host (2.0)
    2. USB OTG (2.0)
  • Digital Audio
    1. Audio Codec with Mic and Stereo headset support
  • Miscellaneous
    1. I2C
    2. SPI
    3. CAN
  • SD/MMC Card Support
    1. Mini PCIe slot
    2. SATA
    3. One 4bit SD Card interface
  • Dimension - 135mm (L) x 90mm (B)
  • Power Supply: 9V @ 2.5A rated
  • Commercial Temperature - 0°C to 70°C
  • Supporting Operating Systems
    1. Linux : Kernel 4.1.15
    2. Android : Marshmallow 6.0.1

Ankaa i.MX6 development board kit contents:

  • eSOMiMX6 – iMX6 evaluation Kit with Linux: (Doesn't include LCD)
    • Hardware:
      • eSOMiMX6 Module
      • Carrier board (Ankaa)
      • HDMI to HDMI Cable
      • USB to serial port cable
      • 9V Power Supply
    • Software(Linux):
      • Preinstalled uboot
      • Preinstalled Linux Image
      • Linux BSP
      • eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution
      • eRDA - Remote Device Access Application
        (on request)
  • eSOMiMX6 – iMX6 evaluation Kit with Android:
    (With LCD)
    • Hardware:
      • eSOMiMX6 Module
      • Carrier board (Ankaa)
      • HDMI to HDMI Cable
      • USB to serial port cable
      • 9V Power Supply
      • 7 inch LCD with Capacitive touch
    • Software(Android):
      • Preinstalled uboot
      • Preinstalled Android Image
      • Android BSP
      • eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution
      • eRDA - Remote Device Access Application
        (on request)
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Single Board Computers (SBC)
Product Name Ankaa Freescale i.MX6 Development Board
Processor / CPU NXP-Freescale ARM® Cortex™-A9 i.MX6 processor
Computer Bus PCIe
Flash Memory 32000000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - 2084-ASMB-976T2-00A1U-ND - DigiKey
Specs
Features Watchdog Timer
Main Memory 0 to 2000000 MB
Ports USB
View Details
Single Board Computers (SBCs) - 602-2278-ND - DigiKey
Specs
CPU Speed 1200 MHz
Features RoHS
Main Memory 0 to 1000 MB
View Details
2 suppliers
Single Board Computer - XPT 6090 - Tri Map International, Inc.
Tri Map International, Inc.
Specs
Processor / CPU Intel® Xeon®
Computer Bus ISA/EISA; PCI; PCI-X; Intel® E7501
CPU Speed 2800 MHz
View Details