e-con Systems™ Inc iMX6 Micro System on Module (SOM) eSOMiMX6-micro

Description
iMX6 Micro SOM – eSOMiMX6-micro Features NXP/Freescale i.MX6 Quad/Dual ARM® Cortex™-A9 based CPU @ 800MHz Core 1GB/2GB LPDDR2 4GB eMMC FLASH (expandable upto 32GB) eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution 10mA suspend current Precertified WiFi - 802.11 b/g/n & Bluetooth 4.0 BLE Power Supply : 3.3V Supporting Operating Systems Linux : Kernel 4.1.15 Android : Marshmallow Temperature Range: -35°C to 85°C (Industrial) 0°C to 70°C (Commercial) Form Factor : 54mm X 20mm Availability - Until 2028 Interfaces Supported on i.MX6 Micro SOM (eSOMiMX6-micro): Camera Parallel interface (x2) MIPI CSI(x1) Display HDMI 1.4 (x1) LVDS (x2) MIPI-DSI (x1) Networking WIFI 802.11 b/g/n & Bluetooth 4.0 BLE Gigabit Ethernet USB USB OTG 2.0 (x1) USB Host 2.0 (x1) Miscellaneous SPI (x1) I2C (x3) UART 1,2 (with CTS & RTS) (x2) FLEXCAN (x2) PCIe Gen 2.0 (x1) SD/MMC (4bit) (x1) PWM (x2) SPDIF IN & OUT (x1) iMX6 Micro Rapid Development Kit - Meissa-I e-con Systems™ provides rapid development kit - Meissa-I. This development kit features carrier board around eSOMiMX6-micro system on module with support for various peripherals. The Interfaces supported are shown below : Audio Codec USB-OTG HDMI Micro SD LVDS1 / LVDS2 Display 2 Parallel Camera 1 MIPI Camera Accelerometer Meissa-I Evaluation Kit As a part of rapid development kit, e-con Systems™ provides schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market. e-con Systems™ provides Linux and Android Marshmallow with device drivers for all the peripherals. For more information, Visit Meissa-I
Description
iMX6 Micro SOM – eSOMiMX6-micro Features NXP/Freescale i.MX6 Quad/Dual ARM® Cortex™-A9 based CPU @ 800MHz Core 1GB/2GB LPDDR2 4GB eMMC FLASH (expandable upto 32GB) eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution 10mA suspend current Precertified WiFi - 802.11 b/g/n & Bluetooth 4.0 BLE Power Supply : 3.3V Supporting Operating Systems Linux : Kernel 4.1.15 Android : Marshmallow Temperature Range: -35°C to 85°C (Industrial) 0°C to 70°C (Commercial) Form Factor : 54mm X 20mm Availability - Until 2028 Interfaces Supported on i.MX6 Micro SOM (eSOMiMX6-micro): Camera Parallel interface (x2) MIPI CSI(x1) Display HDMI 1.4 (x1) LVDS (x2) MIPI-DSI (x1) Networking WIFI 802.11 b/g/n & Bluetooth 4.0 BLE Gigabit Ethernet USB USB OTG 2.0 (x1) USB Host 2.0 (x1) Miscellaneous SPI (x1) I2C (x3) UART 1,2 (with CTS & RTS) (x2) FLEXCAN (x2) PCIe Gen 2.0 (x1) SD/MMC (4bit) (x1) PWM (x2) SPDIF IN & OUT (x1) iMX6 Micro Rapid Development Kit - Meissa-I e-con Systems™ provides rapid development kit - Meissa-I. This development kit features carrier board around eSOMiMX6-micro system on module with support for various peripherals. The Interfaces supported are shown below : Audio Codec USB-OTG HDMI Micro SD LVDS1 / LVDS2 Display 2 Parallel Camera 1 MIPI Camera Accelerometer Meissa-I Evaluation Kit As a part of rapid development kit, e-con Systems™ provides schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market. e-con Systems™ provides Linux and Android Marshmallow with device drivers for all the peripherals. For more information, Visit Meissa-I

Suppliers

Company
Product
Description
Supplier Links
iMX6 Micro System on Module (SOM) - eSOMiMX6-micro - e-con Systems™ Inc
San Jose, CA, United States
iMX6 Micro System on Module (SOM)
eSOMiMX6-micro
iMX6 Micro System on Module (SOM) eSOMiMX6-micro
iMX6 Micro SOM – eSOMiMX6-micro Features NXP/Freescale i.MX6 Quad/Dual ARM® Cortex™-A9 based CPU @ 800MHz Core 1GB/2GB LPDDR2 4GB eMMC FLASH (expandable upto 32GB) eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution 10mA suspend current Precertified WiFi - 802.11 b/g/n & Bluetooth 4.0 BLE Power Supply : 3.3V Supporting Operating Systems Linux : Kernel 4.1.15 Android : Marshmallow Temperature Range: -35°C to 85°C (Industrial) 0°C to 70°C (Commercial) Form Factor : 54mm X 20mm Availability - Until 2028 Interfaces Supported on i.MX6 Micro SOM (eSOMiMX6-micro): Camera Parallel interface (x2) MIPI CSI(x1) Display HDMI 1.4 (x1) LVDS (x2) MIPI-DSI (x1) Networking WIFI 802.11 b/g/n & Bluetooth 4.0 BLE Gigabit Ethernet USB USB OTG 2.0 (x1) USB Host 2.0 (x1) Miscellaneous SPI (x1) I2C (x3) UART 1,2 (with CTS & RTS) (x2) FLEXCAN (x2) PCIe Gen 2.0 (x1) SD/MMC (4bit) (x1) PWM (x2) SPDIF IN & OUT (x1) iMX6 Micro Rapid Development Kit - Meissa-I e-con Systems™ provides rapid development kit - Meissa-I. This development kit features carrier board around eSOMiMX6-micro system on module with support for various peripherals. The Interfaces supported are shown below : Audio Codec USB-OTG HDMI Micro SD LVDS1 / LVDS2 Display 2 Parallel Camera 1 MIPI Camera Accelerometer Meissa-I Evaluation Kit As a part of rapid development kit, e-con Systems™ provides schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market. e-con Systems™ provides Linux and Android Marshmallow with device drivers for all the peripherals. For more information, Visit Meissa-I
    iMX6 Micro SOM – eSOMiMX6-micro Features
  • NXP/Freescale i.MX6 Quad/Dual ARM® Cortex™-A9 based CPU @ 800MHz Core
  • 1GB/2GB LPDDR2
  • 4GB eMMC FLASH (expandable upto 32GB)
  • eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution
  • 10mA suspend current
  • Precertified WiFi - 802.11 b/g/n & Bluetooth 4.0 BLE
  • Power Supply : 3.3V
  • Supporting Operating Systems
    1. Linux : Kernel 4.1.15
    2. Android : Marshmallow
  • Temperature Range:
    • -35°C to 85°C (Industrial)
    • 0°C to 70°C (Commercial)
  • Form Factor : 54mm X 20mm
  • Availability - Until 2028

Interfaces Supported on i.MX6 Micro SOM (eSOMiMX6-micro):

  • Camera
    1. Parallel interface (x2)
    2. MIPI CSI(x1)
  • Display
    1. HDMI 1.4 (x1)
    2. LVDS (x2)
    3. MIPI-DSI (x1)
  • Networking
    1. WIFI 802.11 b/g/n & Bluetooth 4.0 BLE
    2. Gigabit Ethernet
  • USB
    1. USB OTG 2.0 (x1)
    2. USB Host 2.0 (x1)
  • Miscellaneous
    1. SPI (x1)
    2. I2C (x3)
    3. UART 1,2 (with CTS & RTS) (x2)
    4. FLEXCAN (x2)
    5. PCIe Gen 2.0 (x1)
    6. SD/MMC (4bit) (x1)
    7. PWM (x2)
    8. SPDIF IN & OUT (x1)

iMX6 Micro Rapid Development Kit - Meissa-I

e-con Systems™ provides rapid development kit - Meissa-I. This development kit features carrier board around eSOMiMX6-micro system on module with support for various peripherals.

The Interfaces supported are shown below :

Audio Codec

USB-OTG

HDMI

Micro SD

LVDS1 / LVDS2 Display

2 Parallel Camera

1 MIPI Camera

Accelerometer


Meissa-I Evaluation Kit

As a part of rapid development kit, e-con Systems™ provides schematics, hardware user manual, Bill of material, application notes to help the customers design their custom board faster and therefore speed up the time to market.

e-con Systems™ provides Linux and Android Marshmallow with device drivers for all the peripherals.

For more information, Visit Meissa-I

Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Single Board Computers (SBC)
Product Number eSOMiMX6-micro
Product Name iMX6 Micro System on Module (SOM)
Processor / CPU NXP/Freescale i.MX6 Quad/Dual ARM® Cortex™-A9 based CPU @ 800MHz Core
Unlock Full Specs
to access all available technical data

Similar Products

Ankaa Freescale i.MX6 Development Board -  - e-con Systems™ Inc
Specs
Processor / CPU NXP-Freescale ARM® Cortex™-A9 i.MX6 processor
Computer Bus PCIe
Flash Memory 32000000 KB
View Details
Conduction Cooled Intel Core 2 Duo -  - ELMA Electronic Inc.
Specs
Processor / CPU Intel® Core™2 Duo
Computer Bus PMC Bus
CPU Speed 1860 to 2260 MHz
View Details