e-con Systems™ Inc eSOMiMX6PLUS Development Kit AnkaaPLUS

Description
eSOMiMX6PLUS - i.MX6 Computer on Module NXP's i.MX6 QuadPlus/DualPLus/Qu ad/Dual/DualLite/Sol o ARM™ Cortex-A9 based Processor @ 1GHz per Core On-board 2GB DDR3L RAM (Expandable up to 4GB) On-board 8GB eMMC FLASH (Expandable up to 64GB) eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Power Management IC Camera MIPI - 4 lane interface Parallel interface 1 - 10 bits Parallel interface 2 - 20 bits Display HDMI (x1) LVDS (x2) Networking Wi-Fi 802.11 a/b/g/n/ac & Bluetooth V4.2/BLE (Dual Mode/Smart Ready) 1 Gigabit Ethernet through On-SOM Gigabit Ethernet PHY (x1) Serial Ports 1 RS232, 1 Debug Port USB USB 2.0 Host (x1) USB 2.0 OTG (x1) Digital Audio Audio Codec with Mic and Stereo headset support Miscellaneous I2C SPI CAN Storage Support Mini PCIe slot SATA One 4 bit UHS SD Interface Dimension - 135mm (L) x 90mm (B) Power Supply: 3.3V @ 3A Commercial Temperature - 0°C to 70°C Supporting Operating Systems Linux Kernel version 4.9.11 Android Marshmallow 6.0.1 (with Linux Kernel 4.1.15) Availability - Until 2028 AnkaaPLUS i.MX6 QuadPlus/DualPLus/Qu ad/Dual/DualLite/Sol o Core development board kit contents: eSOMiMX6PLUS – iMX6 QuadPlus/DualPLus/Qu ad/Dual/DualLite/Sol o Core evaluation Kit with Linux: (Doesn't include LCD) Hardware: eSOMiMX6PLUS Module Carrier board (AnkaaPLUS) HDMI to HDMI Cable USB to serial port cable 9V Power Supply Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution eRDA - Remote Device Access Application (on request) eSOMiMX6PLUS – iMX6 QuadPlus/DualPLus/Qu ad/Dual/DualLite/Sol o Core evaluation Kit with Android: (With LCD) Hardware: eSOMiMX6PLUS Module Carrier board (AnkaaPLUS) HDMI to HDMI Cable USB to serial port cable 9V Power Supply 7 inch LCD with Capacitive touch Software(Android): Preinstalled uboot Preinstalled Android Image Android BSP eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution eRDA - Remote Device Access Application (on request)
Description
eSOMiMX6PLUS - i.MX6 Computer on Module NXP's i.MX6 QuadPlus/DualPLus/Qu ad/Dual/DualLite/Sol o ARM™ Cortex-A9 based Processor @ 1GHz per Core On-board 2GB DDR3L RAM (Expandable up to 4GB) On-board 8GB eMMC FLASH (Expandable up to 64GB) eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Power Management IC Camera MIPI - 4 lane interface Parallel interface 1 - 10 bits Parallel interface 2 - 20 bits Display HDMI (x1) LVDS (x2) Networking Wi-Fi 802.11 a/b/g/n/ac & Bluetooth V4.2/BLE (Dual Mode/Smart Ready) 1 Gigabit Ethernet through On-SOM Gigabit Ethernet PHY (x1) Serial Ports 1 RS232, 1 Debug Port USB USB 2.0 Host (x1) USB 2.0 OTG (x1) Digital Audio Audio Codec with Mic and Stereo headset support Miscellaneous I2C SPI CAN Storage Support Mini PCIe slot SATA One 4 bit UHS SD Interface Dimension - 135mm (L) x 90mm (B) Power Supply: 3.3V @ 3A Commercial Temperature - 0°C to 70°C Supporting Operating Systems Linux Kernel version 4.9.11 Android Marshmallow 6.0.1 (with Linux Kernel 4.1.15) Availability - Until 2028 AnkaaPLUS i.MX6 QuadPlus/DualPLus/Qu ad/Dual/DualLite/Sol o Core development board kit contents: eSOMiMX6PLUS – iMX6 QuadPlus/DualPLus/Qu ad/Dual/DualLite/Sol o Core evaluation Kit with Linux: (Doesn't include LCD) Hardware: eSOMiMX6PLUS Module Carrier board (AnkaaPLUS) HDMI to HDMI Cable USB to serial port cable 9V Power Supply Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution eRDA - Remote Device Access Application (on request) eSOMiMX6PLUS – iMX6 QuadPlus/DualPLus/Qu ad/Dual/DualLite/Sol o Core evaluation Kit with Android: (With LCD) Hardware: eSOMiMX6PLUS Module Carrier board (AnkaaPLUS) HDMI to HDMI Cable USB to serial port cable 9V Power Supply 7 inch LCD with Capacitive touch Software(Android): Preinstalled uboot Preinstalled Android Image Android BSP eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution eRDA - Remote Device Access Application (on request)

Suppliers

Company
Product
Description
Supplier Links
eSOMiMX6PLUS Development Kit - AnkaaPLUS - e-con Systems™ Inc
San Jose, CA, United States
eSOMiMX6PLUS Development Kit
AnkaaPLUS
eSOMiMX6PLUS Development Kit AnkaaPLUS
eSOMiMX6PLUS - i.MX6 Computer on Module NXP's i.MX6 QuadPlus/DualPLus/Qu ad/Dual/DualLite/Sol o ARM™ Cortex-A9 based Processor @ 1GHz per Core On-board 2GB DDR3L RAM (Expandable up to 4GB) On-board 8GB eMMC FLASH (Expandable up to 64GB) eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution Power Management IC Camera MIPI - 4 lane interface Parallel interface 1 - 10 bits Parallel interface 2 - 20 bits Display HDMI (x1) LVDS (x2) Networking Wi-Fi 802.11 a/b/g/n/ac & Bluetooth V4.2/BLE (Dual Mode/Smart Ready) 1 Gigabit Ethernet through On-SOM Gigabit Ethernet PHY (x1) Serial Ports 1 RS232, 1 Debug Port USB USB 2.0 Host (x1) USB 2.0 OTG (x1) Digital Audio Audio Codec with Mic and Stereo headset support Miscellaneous I2C SPI CAN Storage Support Mini PCIe slot SATA One 4 bit UHS SD Interface Dimension - 135mm (L) x 90mm (B) Power Supply: 3.3V @ 3A Commercial Temperature - 0°C to 70°C Supporting Operating Systems Linux Kernel version 4.9.11 Android Marshmallow 6.0.1 (with Linux Kernel 4.1.15) Availability - Until 2028 AnkaaPLUS i.MX6 QuadPlus/DualPLus/Qu ad/Dual/DualLite/Sol o Core development board kit contents: eSOMiMX6PLUS – iMX6 QuadPlus/DualPLus/Qu ad/Dual/DualLite/Sol o Core evaluation Kit with Linux: (Doesn't include LCD) Hardware: eSOMiMX6PLUS Module Carrier board (AnkaaPLUS) HDMI to HDMI Cable USB to serial port cable 9V Power Supply Software(Linux): Preinstalled uboot Preinstalled Linux Image Linux BSP eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution eRDA - Remote Device Access Application (on request) eSOMiMX6PLUS – iMX6 QuadPlus/DualPLus/Qu ad/Dual/DualLite/Sol o Core evaluation Kit with Android: (With LCD) Hardware: eSOMiMX6PLUS Module Carrier board (AnkaaPLUS) HDMI to HDMI Cable USB to serial port cable 9V Power Supply 7 inch LCD with Capacitive touch Software(Android): Preinstalled uboot Preinstalled Android Image Android BSP eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution eRDA - Remote Device Access Application (on request)
  • eSOMiMX6PLUS - i.MX6 Computer on Module
    1. NXP's i.MX6 QuadPlus/DualPLus/Quad/Dual/DualLite/Solo ARM™ Cortex-A9 based Processor @ 1GHz per Core
    2. On-board 2GB DDR3L RAM (Expandable up to 4GB)
    3. On-board 8GB eMMC FLASH (Expandable up to 64GB)
    4. eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution
    5. Power Management IC
  • Camera
    1. MIPI - 4 lane interface
    2. Parallel interface 1 - 10 bits
    3. Parallel interface 2 - 20 bits
  • Display
    1. HDMI (x1)
    2. LVDS (x2)
  • Networking
    1. Wi-Fi 802.11 a/b/g/n/ac & Bluetooth V4.2/BLE (Dual Mode/Smart Ready)
    2. 1 Gigabit Ethernet through On-SOM Gigabit Ethernet PHY (x1)
  • Serial Ports
    1. 1 RS232, 1 Debug Port
  • USB
    1. USB 2.0 Host (x1)
    2. USB 2.0 OTG (x1)
  • Digital Audio
    1. Audio Codec with Mic and Stereo headset support
  • Miscellaneous
    1. I2C
    2. SPI
    3. CAN
  • Storage Support
    1. Mini PCIe slot
    2. SATA
    3. One 4 bit UHS SD Interface
  • Dimension - 135mm (L) x 90mm (B)
  • Power Supply: 3.3V @ 3A
  • Commercial Temperature - 0°C to 70°C
  • Supporting Operating Systems
    1. Linux Kernel version 4.9.11
    2. Android Marshmallow 6.0.1 (with Linux Kernel 4.1.15)
  • Availability - Until 2028

AnkaaPLUS i.MX6 QuadPlus/DualPLus/Quad/Dual/DualLite/Solo Core development board kit contents:

  • eSOMiMX6PLUS – iMX6 QuadPlus/DualPLus/Quad/Dual/DualLite/Solo Core evaluation Kit with Linux: (Doesn't include LCD)
    • Hardware:
      • eSOMiMX6PLUS Module
      • Carrier board (AnkaaPLUS)
      • HDMI to HDMI Cable
      • USB to serial port cable
      • 9V Power Supply
    • Software(Linux):
      • Preinstalled uboot
      • Preinstalled Linux Image
      • Linux BSP
      • eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution
      • eRDA - Remote Device Access Application
        (on request)
  • eSOMiMX6PLUS – iMX6 QuadPlus/DualPLus/Quad/Dual/DualLite/Solo Core evaluation Kit with Android: (With LCD)
    • Hardware:
      • eSOMiMX6PLUS Module
      • Carrier board (AnkaaPLUS)
      • HDMI to HDMI Cable
      • USB to serial port cable
      • 9V Power Supply
      • 7 inch LCD with Capacitive touch
    • Software(Android):
      • Preinstalled uboot
      • Preinstalled Android Image
      • Android BSP
      • eSOMgears - Over-the-Air (OTA) Firmware Upgrade Solution
      • eRDA - Remote Device Access Application
        (on request)
Supplier's Site

Technical Specifications

  e-con Systems™ Inc
Product Category Single Board Computers (SBC)
Product Number AnkaaPLUS
Product Name eSOMiMX6PLUS Development Kit
Processor / CPU ARM™ Cortex
Computer Bus PCIe
Main Memory 2000 MB
Flash Memory 8000000 KB
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 / DM3730 System on Module - eSOM3730 - e-con Systems™ Inc
Specs
Processor / CPU Texas Instruments ARM® Cortex®-A8 DM3730/AM3703 Processor running up to 1 GHz
Features RoHS; Real Clock Timer
Main Memory 128 to 512 MB
View Details
6U VPX 4th Generation Intel® Core™ Processor -  - ELMA Electronic Inc.
Specs
Processor / CPU 4th Generation Intel® Core™
Computer Bus VPX
Main Memory 16000 to 32000 MB
View Details