Dynavox Electronics, Inc. 1 Soft Dome Tweeter 100 Watt 6 Ohm; Driver Type Dynavox D-2801XL-M01

Description
1" Soft Dome Tweeter 100 Watt 6 Ohm; Driver Type:Tweeter; External Diameter - Metric:111mm; Impedance:6ohm; Power Rating Nom:50W; Sound Level SPL:90dB; External Diameter - Imperial:4.37"; Frequency Response Min:2kHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
1" Soft Dome Tweeter 100 Watt 6 Ohm; Driver Type:Tweeter; External Diameter - Metric:111mm; Impedance:6ohm; Power Rating Nom:50W; Sound Level SPL:90dB; External Diameter - Imperial:4.37"; Frequency Response Min:2kHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 Soft Dome Tweeter 100 Watt 6 Ohm; Driver Type Dynavox - 78Y7657 - Newark, An Avnet Company
Chicago, IL, United States
1 Soft Dome Tweeter 100 Watt 6 Ohm; Driver Type Dynavox
78Y7657
1 Soft Dome Tweeter 100 Watt 6 Ohm; Driver Type Dynavox 78Y7657
1" Soft Dome Tweeter 100 Watt 6 Ohm; Driver Type:Tweeter; External Diameter - Metric:111mm; Impedance:6ohm; Power Rating Nom:50W; Sound Level SPL:90dB; External Diameter - Imperial:4.37"; Frequency Response Min:2kHz; Product Range:- RoHS Compliant: Yes

1" Soft Dome Tweeter 100 Watt 6 Ohm; Driver Type:Tweeter; External Diameter - Metric:111mm; Impedance:6ohm; Power Rating Nom:50W; Sound Level SPL:90dB; External Diameter - Imperial:4.37"; Frequency Response Min:2kHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 78Y7657
Product Name 1 Soft Dome Tweeter 100 Watt 6 Ohm; Driver Type Dynavox
SPL 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

ASHH and ASUH Hazardous Location Amplified Speakers - ASUH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 7564602 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
Round Speakers - CE-1508S59K - Challenge Electronics
Challenge Electronics
Specs
SPL 87 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details