Dynabrade, Inc. Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 1 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92726 92726

Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92726 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 1 in and length of 150 ft.
Description
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92726 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 1 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 1 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92726 - 616026-92726 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 1 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92726
616026-92726
Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 1 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92726 616026-92726
Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92726 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 1 in and length of 150 ft.

Dynabrade lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 92726 lapping film roll having a grade of 9 Micron. The lapping film roll has a width of 1 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 616026-92726
Product Name Dynabrade Aluminum Oxide Lapping Film Roll - 9 Micron Grade - 1 in Width x 150 ft Length - Sheet/Roll Type: Lapping - 92726
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand AO Medium Grit Paper Cut Sheet - 07660768180 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Width 3.66 inch (92.96 mm)
Type Aluminum Oxide
View Details
Lapping Plate -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 220
View Details