Norton Abrasives NO-FIL Durite A475 66254487396

Description
The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features • P-graded, silicon carbide abrasive • Water-based stearate, non-pigmented, • Fiber-reinforced, latex paper backing Benefits Easy penetration of the hardest surfaces Resists loading for longest usable product life, no-fil coating no color transfer to work Provides flexibility and resistance to tearing
Request a Quote
Description
The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features • P-graded, silicon carbide abrasive • Water-based stearate, non-pigmented, • Fiber-reinforced, latex paper backing Benefits Easy penetration of the hardest surfaces Resists loading for longest usable product life, no-fil coating no color transfer to work Provides flexibility and resistance to tearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NO-FIL Durite A475 - 66254487396 - Norton Abrasives
Worcester, MA, USA
NO-FIL Durite A475
66254487396
NO-FIL Durite A475 66254487396
The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features • P-graded, silicon carbide abrasive • Water-based stearate, non-pigmented, • Fiber-reinforced, latex paper backing Benefits Easy penetration of the hardest surfaces Resists loading for longest usable product life, no-fil coating no color transfer to work Provides flexibility and resistance to tearing

The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications.

Features

• P-graded, silicon carbide abrasive
• Water-based stearate, non-pigmented,
• Fiber-reinforced, latex paper backing

Benefits

  • Easy penetration of the hardest surfaces
  • Resists loading for longest usable product life, no-fil coating no color transfer to work
  • Provides flexibility and resistance to tearing
Supplier's Site

Technical Specifications

  Norton Abrasives
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 66254487396
Product Name NO-FIL Durite A475
Product Type Sheet
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive; CeramicsGlass
Backing / Base Paper
Features Open; Anti-loading
Length 11.00 inch (279 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand AO Medium Grit Paper Cut Sheet - 07660768180 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Width 3.66 inch (92.96 mm)
Type Aluminum Oxide
View Details
Norton WallSand SC Coarse Grit Paper Cut Sheet - 7660702535 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Silicon Carbide
Grit Size 80
View Details
Garnet A511 Paper Sheets - 66261101488 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Automotive
Backing / Base Paper
View Details
Norton Gold Reserve AO Coarse Grit Paper PSA Disc - 63642506218 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 36
View Details