Uneeda Enterprizes, Inc. Sanding Sheets for Woodworking RSBNUU

Description
RSBNUU is coated with an extra stearation used primarily for hand sanding. This extra top coating will prevent clogging, while still providing a clean cut. Grain: Silicon Carbide Backing: B Weight Paper Bonding: Resin over Resin Top Coating: Stearated Coating: Semi-Open Color: Gray Grit Range: P180 â€" P320, P400, P500
Description
RSBNUU is coated with an extra stearation used primarily for hand sanding. This extra top coating will prevent clogging, while still providing a clean cut. Grain: Silicon Carbide Backing: B Weight Paper Bonding: Resin over Resin Top Coating: Stearated Coating: Semi-Open Color: Gray Grit Range: P180 â€" P320, P400, P500

Suppliers

Company
Product
Description
Supplier Links
Sanding Sheets for Woodworking - RSBNUU - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Sheets for Woodworking
RSBNUU
Sanding Sheets for Woodworking RSBNUU
RSBNUU is coated with an extra stearation used primarily for hand sanding. This extra top coating will prevent clogging, while still providing a clean cut. Grain: Silicon Carbide Backing: B Weight Paper Bonding: Resin over Resin Top Coating: Stearated Coating: Semi-Open Color: Gray Grit Range: P180 â€" P320, P400, P500

RSBNUU is coated with an extra stearation used primarily for hand sanding. This extra top coating will prevent clogging, while still providing a clean cut.
Grain: Silicon Carbide
Backing: B Weight Paper
Bonding: Resin over Resin
Top Coating: Stearated
Coating: Semi-Open
Color: Gray
Grit Range: P180 â€" P320, P400, P500

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number RSBNUU
Product Name Sanding Sheets for Woodworking
Product Type Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Flocked Pile Polishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Flocking composite
View Details
Norton ProSand AO Coarse Grit Paper Sheet - 07660768164 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Pressure Sensitive Paper, Pressure Sensitive Abrasive Paper - 742102-3 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 180
View Details
Sanding Sheets for Woodworking - 991A - Uneeda Enterprizes, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Woodworking
Type Silicon Carbide
View Details