Walter Surface Technologies Abrasive Drums for Cleaning TIG and MIG Welds FX™ Flex Drums

Description
Use the new FX™ FLEX drum to easily clean TIG and MIG welds while leaving a fine #4 finish on your metal surfaces. This product is ideal for cleaning uneven surfaces like checker plate. FX™ FLEX drums are made with a lower density material which allows you to achieve a perfectly uniform fine #4 finish on your metal surfaces. Save time and replace multiple tools with just one with the new FX™ Flex drums. FEATURES More Flexible non-woven mesh Cleans any uneven surface MATERIALS Aluminum Stainless steel Steel APPLICATIONS Clean TIG and MIG welds and leave a fine #4 finish
Description
Use the new FX™ FLEX drum to easily clean TIG and MIG welds while leaving a fine #4 finish on your metal surfaces. This product is ideal for cleaning uneven surfaces like checker plate. FX™ FLEX drums are made with a lower density material which allows you to achieve a perfectly uniform fine #4 finish on your metal surfaces. Save time and replace multiple tools with just one with the new FX™ Flex drums. FEATURES More Flexible non-woven mesh Cleans any uneven surface MATERIALS Aluminum Stainless steel Steel APPLICATIONS Clean TIG and MIG welds and leave a fine #4 finish

Suppliers

Company
Product
Description
Supplier Links
Abrasive Drums for Cleaning TIG and MIG Welds - FX™ Flex Drums - Walter Surface Technologies
Windsor, CT, USA
Abrasive Drums for Cleaning TIG and MIG Welds
FX™ Flex Drums
Abrasive Drums for Cleaning TIG and MIG Welds FX™ Flex Drums
Use the new FX™ FLEX drum to easily clean TIG and MIG welds while leaving a fine #4 finish on your metal surfaces. This product is ideal for cleaning uneven surfaces like checker plate. FX™ FLEX drums are made with a lower density material which allows you to achieve a perfectly uniform fine #4 finish on your metal surfaces. Save time and replace multiple tools with just one with the new FX™ Flex drums. FEATURES More Flexible non-woven mesh Cleans any uneven surface MATERIALS Aluminum Stainless steel Steel APPLICATIONS Clean TIG and MIG welds and leave a fine #4 finish

Use the new FX™ FLEX drum to easily clean TIG and MIG welds while leaving a fine #4 finish on your metal surfaces. This product is ideal for cleaning uneven surfaces like checker plate. FX™ FLEX drums are made with a lower density material which allows you to achieve a perfectly uniform fine #4 finish on your metal surfaces. Save time and replace multiple tools with just one with the new FX™ Flex drums.

FEATURES

  • More Flexible non-woven mesh
  • Cleans any uneven surface

MATERIALS

  • Aluminum
  • Stainless steel
  • Steel

APPLICATIONS

  • Clean TIG and MIG welds and leave a fine #4 finish
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Flap Wheels and Specialty Abrasives
Product Number FX™ Flex Drums
Product Name Abrasive Drums for Cleaning TIG and MIG Welds
Type Sleeves; Nonwoven
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
Applications & Materials Abraded Metalworking; Dry; Flexible course; Uneven surfaces like checker plate
Unlock Full Specs
to access all available technical data

Similar Products

Merit Super Finish AO Fine Threaded Shank Mini Flap Wheel - 08834134004 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1628, 16 Inch Pittco Clean Brush - 49006 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 16 inch (406 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details
Spiral Band Sleeves - 46075 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed 18000 rpm
View Details