Dynabrade, Inc. Dynabrade Convolute Silicon Carbide Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 2 in - Grit: 2SMED, Type: Multi-Finish - 78394 78394

Description
Dynabrade convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 4500 RPMs.
Description
Dynabrade convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 4500 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Convolute Silicon Carbide Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 2 in - Grit: 2SMED, Type: Multi-Finish - 78394 - 616026-78394 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Convolute Silicon Carbide Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 2 in - Grit: 2SMED, Type: Multi-Finish - 78394
616026-78394
Dynabrade Convolute Silicon Carbide Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 2 in - Grit: 2SMED, Type: Multi-Finish - 78394 616026-78394
Dynabrade convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 4500 RPMs.

Dynabrade convolute deburring wheel uses silicon carbide as the abrasive material and has a diameter of 8 in. The arbor attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 2 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 4500 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 616026-78394
Product Name Dynabrade Convolute Silicon Carbide Deburring Wheel - Medium Grade - Arbor Attachment - 8 in Diameter - 3 in Center Hole - Thickness 2 in - Grit: 2SMED, Type: Multi-Finish - 78394
Type Silicon Carbide
Unlock Full Specs
to access all available technical data

Similar Products

Norton BlueFire Depressed Center Wheels Type 27 - 66252843224 - Norton Abrasives
Specs
Type Alumina Zirconia
Outer Diameter 6 inch (152 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.7874 inch (20 mm)
View Details
Type 27 Depressed Center Grinding Wheels.  Best - Flexon - A8224H - Flexovit USA, Inc.
Specs
Type Alumina Zirconia; Ceramic (e.g., Norton SG®, Norton Quantum®)
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
Grinding Wheels, General Purpose Metal Depressed Center Wheels - 741413-3 - Makita USA, Inc.
Specs
Outer Diameter 7 inch (178 mm)
Thickness 0.2500 inch (6.35 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details