Dynabrade, Inc. Dynabrade Aluminum Oxide Deburring Wheel - Very Fine Grade - Shank Attachment - 2 in Diameter - Thickness 1 in - 78318 78318

Description
Dynabrade deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. The shank attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 13700 RPMs.
Description
Dynabrade deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. The shank attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 13700 RPMs.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Aluminum Oxide Deburring Wheel - Very Fine Grade - Shank Attachment - 2 in Diameter - Thickness 1 in - 78318 - 616026-78318 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Aluminum Oxide Deburring Wheel - Very Fine Grade - Shank Attachment - 2 in Diameter - Thickness 1 in - 78318
616026-78318
Dynabrade Aluminum Oxide Deburring Wheel - Very Fine Grade - Shank Attachment - 2 in Diameter - Thickness 1 in - 78318 616026-78318
Dynabrade deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. The shank attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 13700 RPMs.

Dynabrade deburring wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. The shank attachment allows for easy mounting to the tool or pad. In addition to the other aspects of these parts, another important component of these is the thickness. This Dynabrade part is 1 in thick. All abrasive products that rotate or spin, such as the ones in this category, have a maximum speed at which you can run them. This Dynabrade deburring wheel can be run at a maximum speed of 13700 RPMs.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Grinding Wheels
Product Number 616026-78318
Product Name Dynabrade Aluminum Oxide Deburring Wheel - Very Fine Grade - Shank Attachment - 2 in Diameter - Thickness 1 in - 78318
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Finish™ Non-woven Convolute GP Wheels - 63642553754 - Norton Abrasives
Specs
Type Silicon Carbide
Outer Diameter 8 inch (203 mm)
Thickness 1 inch (25.4 mm)
View Details
 - 693488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.87 inch (200 mm)
Thickness 0.7874 inch (20 mm)
View Details
Pipeline Construction Grinding Wheels - PIPEFITTER™ - Walter Surface Technologies
Specs
Outer Diameter 4.5 to 9 inch (114 to 229 mm)
Thickness 0.0930 to 0.1560 inch (2.36 to 3.96 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Straight Grinding Wheel - 49-94-9025 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Aluminum Oxide
Outer Diameter 9 inch (229 mm)
Thickness 0.2500 inch (6.35 mm)
View Details