DEWALT Industrial Tool Co. 5" x 1/4" x 7/8" Aluminum grinding wheel DW8474

Description
Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added durability and safety
Description
Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added durability and safety

Suppliers

Company
Product
Description
Supplier Links
5" x 1/4" x 7/8" Aluminum grinding wheel - DW8474 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
5" x 1/4" x 7/8" Aluminum grinding wheel
DW8474
5" x 1/4" x 7/8" Aluminum grinding wheel DW8474
Type 27 Wheels: High Performance Aluminum Grinding Product Features Aluminum oxide grain combination for long wheel life in aluminum and other soft metals Unique soft bond for fast material removal without loading 3 full sheets of glass in every wheel for added durability and safety

Type 27 Wheels: High Performance Aluminum Grinding
Product Features

  • Aluminum oxide grain combination for long wheel life in aluminum and other soft metals
  • Unique soft bond for fast material removal without loading
  • 3 full sheets of glass in every wheel for added durability and safety
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Grinding Wheels
Product Number DW8474
Product Name 5" x 1/4" x 7/8" Aluminum grinding wheel
Unlock Full Specs
to access all available technical data

Similar Products

 - 693466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 5.91 inch (150 mm)
Thickness 0.9843 inch (25 mm)
View Details
Norton Gemini Flexible A Type 27 Grinding Wheel - 66252835633 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 2 inch (50.8 mm)
Thickness 0.1250 inch (3.17 mm)
View Details
EB Diamond Combination Wheel - EB4507835CM - CS UNITEC
Specs
Type Diamond
Outer Diameter 4.5 inch (114 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details
Specs
Type Borazon
Outer Diameter 0.3150 to 1 inch (8 to 25.4 mm)
Bore / Shank 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
View Details