Kalamazoo Industries, Inc. 10" Belt Sander

Description
S10D 10′ belt sander Good for large surfaces, Available in Horizontal and WET also !! 10′x90′ belt, 3400 SFPM 10HP, 3phase, TEFC motor. Magnetic controls with jog switch. Steel platen-10′x29′ Work Surface-10′x28′ Cast Iron Table-14′x18′ Table Tilt 45 deg. down, 15 deg. up Air Tension on Belt, 0 55 PSI Reqd. 24 volts @ switch, 10 gal tank & coolant pump. 1160 lbs. Dimensions: L39′ x W28′ x H70“ Model: S10D: 10′ x90′ DRY vertical belt, 10 hp, 3 phase, 220/440/60Hz Model: S10W: WET vertical 10′x90′ belt, 10 hp, 3 ph, 24 volt@ switch 220/440 volt 60 hz., with 10 gal tank & coolant pump. Model: S10HD: Horizontal DRY, 10′x90′, 10 hp, 220/440/60Hz Model: S10HW: Horizontal WET, 10′x90′,10 hp, 220/440/60Hz Available in 50 hz,575 volt!
Description
S10D 10′ belt sander Good for large surfaces, Available in Horizontal and WET also !! 10′x90′ belt, 3400 SFPM 10HP, 3phase, TEFC motor. Magnetic controls with jog switch. Steel platen-10′x29′ Work Surface-10′x28′ Cast Iron Table-14′x18′ Table Tilt 45 deg. down, 15 deg. up Air Tension on Belt, 0 55 PSI Reqd. 24 volts @ switch, 10 gal tank & coolant pump. 1160 lbs. Dimensions: L39′ x W28′ x H70“ Model: S10D: 10′ x90′ DRY vertical belt, 10 hp, 3 phase, 220/440/60Hz Model: S10W: WET vertical 10′x90′ belt, 10 hp, 3 ph, 24 volt@ switch 220/440 volt 60 hz., with 10 gal tank & coolant pump. Model: S10HD: Horizontal DRY, 10′x90′, 10 hp, 220/440/60Hz Model: S10HW: Horizontal WET, 10′x90′,10 hp, 220/440/60Hz Available in 50 hz,575 volt!

Suppliers

Company
Product
Description
Supplier Links
10
Kalamazoo, MI, USA
10" Belt Sander
10" Belt Sander
S10D 10′ belt sander Good for large surfaces, Available in Horizontal and WET also !! 10′x90′ belt, 3400 SFPM 10HP, 3phase, TEFC motor. Magnetic controls with jog switch. Steel platen-10′x29′ Work Surface-10′x28′ Cast Iron Table-14′x18′ Table Tilt 45 deg. down, 15 deg. up Air Tension on Belt, 0 55 PSI Reqd. 24 volts @ switch, 10 gal tank & coolant pump. 1160 lbs. Dimensions: L39′ x W28′ x H70“ Model: S10D: 10′ x90′ DRY vertical belt, 10 hp, 3 phase, 220/440/60Hz Model: S10W: WET vertical 10′x90′ belt, 10 hp, 3 ph, 24 volt@ switch 220/440 volt 60 hz., with 10 gal tank & coolant pump. Model: S10HD: Horizontal DRY, 10′x90′, 10 hp, 220/440/60Hz Model: S10HW: Horizontal WET, 10′x90′,10 hp, 220/440/60Hz Available in 50 hz,575 volt!

S10D 10″ belt sander
Good for large surfaces, Available in Horizontal and WET also !!

  • 10″x90″ belt, 3400 SFPM
  • 10HP, 3phase, TEFC motor. Magnetic controls with jog switch.
  • Steel platen-10″x29″
  • Work Surface-10″x28″
  • Cast Iron Table-14″x18″
  • Table Tilt 45 deg. down, 15 deg. up
  • Air Tension on Belt, 0 55 PSI Reqd.
  • 24 volts @ switch, 10 gal tank & coolant pump.
  • 1160 lbs.
  • Dimensions: L39″ x W28″ x H70“
  • Model: S10D: 10″ x90″ DRY vertical belt, 10 hp, 3 phase, 220/440/60Hz
  • Model: S10W: WET vertical 10″x90″ belt, 10 hp, 3 ph, 24 volt@ switch
  • 220/440 volt 60 hz., with 10 gal tank & coolant pump.
  • Model: S10HD: Horizontal DRY, 10″x90″, 10 hp, 220/440/60Hz
  • Model: S10HW: Horizontal WET, 10″x90″,10 hp, 220/440/60Hz
  • Available in 50 hz,575 volt!
Supplier's Site

Technical Specifications

  Kalamazoo Industries, Inc.
Product Category Sanders and Sanding Machines
Product Name 10" Belt Sander
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

Hand Held Surface Finishing and Polishing tool - Quick-Step Finisher - Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Abrasive disc or grinding wheel face grinder; Surface / Conveyor
Mounting Handheld
View Details
1
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details
High-Speed Air Sander - 317A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
GV7000C - 7" Disc Sander - GV7000C - Makita USA, Inc.
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Handheld
Rotary Speed 2500 to 4700 rpm
View Details