Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 6078

Description
17 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 13 AMPERE CURRENT RATING 1680 W POWER RATING POWER SANDER 0 TO 6000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE INCLUDES 10 FT TWO WIRE CORD, (1) FLANGE, (1) NYLON WASHER, (1) SIDE HANDLE HOUSING MATERIAL CAST ALUMINUM
Datasheet
Description
17 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 13 AMPERE CURRENT RATING 1680 W POWER RATING POWER SANDER 0 TO 6000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE INCLUDES 10 FT TWO WIRE CORD, (1) FLANGE, (1) NYLON WASHER, (1) SIDE HANDLE HOUSING MATERIAL CAST ALUMINUM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 6078 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
6078
Electric Grinder/Polisher/Sander 6078
17 INCH L OVERALL SIZE 120 VAC INPUT SUPPLY RATING 13 AMPERE CURRENT RATING 1680 W POWER RATING POWER SANDER 0 TO 6000 RPM SPEED RATING DISC ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE INCLUDES 10 FT TWO WIRE CORD, (1) FLANGE, (1) NYLON WASHER, (1) SIDE HANDLE HOUSING MATERIAL CAST ALUMINUM
  • 17 INCH L OVERALL SIZE
  • 120 VAC INPUT SUPPLY RATING
  • 13 AMPERE CURRENT RATING
  • 1680 W POWER RATING
  • POWER SANDER
  • 0 TO 6000 RPM SPEED RATING
  • DISC ITEM TYPE
  • 5/8 INCH-11 TPI SPINDLE SIZE
  • 7 INCH DIA/9 INCH DIA BELT/DISC/PAD SIZE
  • INCLUDES 10 FT TWO WIRE CORD, (1) FLANGE, (1) NYLON WASHER, (1) SIDE HANDLE
  • HOUSING MATERIAL CAST ALUMINUM
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Sanders and Sanding Machines
Product Number 6078
Product Name Electric Grinder/Polisher/Sander
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 0 to 6000 rpm
Power Source Electric Motor
Unlock Full Specs
to access all available technical data

Similar Products

Electric Grinder/Polisher/Sander - 6072 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
View Details
Pipe Belt Grinder - PIPE-MAX - CS UNITEC
Specs
Application / Materials Abraded Clean / Surface Prep; Metal
Type Sanders; Contact Wheel Backed Belt Sander; Polisher
Mounting Handheld; Portable
View Details
Finishing/Polishing Equipment - Minitor Belt Sander - DME Company
Specs
Application / Materials Abraded Sharpening
Type Sanders; Contact Wheel Backed Belt Sander
Mounting Bench / Pedestal
View Details
Single Side Fine Grinding Systems -  - Precision Surfacing Solutions
Precision Surfacing Solutions
Specs
Application / Materials Abraded Ceramics / Glass; Metal
Type Sanders; Abrasive disc or grinding wheel face grinder
Mounting Floor
View Details