Ingersoll Rand Industrial Technologies / Air Motors Heavy Duty Air Vertical Sander 319A

Description
7" (178 mm) Pad; With up to 5,000 rpm free speed and a 0.75 hp (0.60 kW) motor, you can work faster on light and heavy sanding jobs, including rouging body filler, removing rust, and smoothing welds.
Description
7" (178 mm) Pad; With up to 5,000 rpm free speed and a 0.75 hp (0.60 kW) motor, you can work faster on light and heavy sanding jobs, including rouging body filler, removing rust, and smoothing welds.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Air Vertical Sander - 319A - Ingersoll Rand Industrial Technologies / Air Motors
Nashville, TN, United States
Heavy Duty Air Vertical Sander
319A
Heavy Duty Air Vertical Sander 319A
7" (178 mm) Pad; With up to 5,000 rpm free speed and a 0.75 hp (0.60 kW) motor, you can work faster on light and heavy sanding jobs, including rouging body filler, removing rust, and smoothing welds.

7" (178 mm) Pad; With up to 5,000 rpm free speed and a 0.75 hp (0.60 kW) motor, you can work faster on light and heavy sanding jobs, including rouging body filler, removing rust, and smoothing welds.

Supplier's Site

Technical Specifications

  Ingersoll Rand Industrial Technologies / Air Motors
Product Category Sanders and Sanding Machines
Product Number 319A
Product Name Heavy Duty Air Vertical Sander
Application / Materials Abraded Automotive or Paint; Building & Construction; Clean / Surface Prep; Metal; MRO / Resurfacing; Plastics or Composites
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
Rotary Speed 5000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Line Finishing - Line-Mate III™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Application / Materials Abraded Metal; MRO / Resurfacing
Type Sanders; Drum or Sleeve
Mounting Handheld
View Details
8
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details
Dual-Action Quiet Air Sander - 311A - Ingersoll Rand Industrial Technologies / Air Motors
Ingersoll Rand Industrial Technologies / Air Motors
Specs
Application / Materials Abraded Automotive or Paint; Clean / Surface Prep; Coating / Paint; Plastics or Composites; Wood
Type Sanders; Abrasive disc or grinding wheel face grinder; Orbital or Planetary Motion
Mounting Handheld
View Details
9404 - 4" x 24" Belt Sander - 9404 - Makita USA, Inc.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 8.8 amps
View Details