Kalamazoo Industries, Inc. 4" Combination Sander

Description
DS10-4S 4′Combination Sander, 10′ Disc 10′ disc sander with 4′ x 36′ belt sander. With full boxed OSHA guard, Horizontal or vertical belt position. 1/2 HP 1PH TEFC motor , 110 volts, 1 phase. 90 lbs. Optional: Without OSHA guard on 4′ sander, model DS10-4 Models: DS10-4S WITH OSHA guard DS10-4 Without OSHA guard.
Description
DS10-4S 4′Combination Sander, 10′ Disc 10′ disc sander with 4′ x 36′ belt sander. With full boxed OSHA guard, Horizontal or vertical belt position. 1/2 HP 1PH TEFC motor , 110 volts, 1 phase. 90 lbs. Optional: Without OSHA guard on 4′ sander, model DS10-4 Models: DS10-4S WITH OSHA guard DS10-4 Without OSHA guard.

Suppliers

Company
Product
Description
Supplier Links
4
Kalamazoo, MI, USA
4" Combination Sander
4" Combination Sander
DS10-4S 4′Combination Sander, 10′ Disc 10′ disc sander with 4′ x 36′ belt sander. With full boxed OSHA guard, Horizontal or vertical belt position. 1/2 HP 1PH TEFC motor , 110 volts, 1 phase. 90 lbs. Optional: Without OSHA guard on 4′ sander, model DS10-4 Models: DS10-4S WITH OSHA guard DS10-4 Without OSHA guard.

DS10-4S 4″Combination Sander, 10″ Disc

  • 10″ disc sander with 4″ x 36″ belt sander.
  • With full boxed OSHA guard, Horizontal or vertical belt position.
  • 1/2 HP 1PH TEFC motor , 110 volts, 1 phase.
  • 90 lbs.
  • Optional: Without OSHA guard on 4″ sander, model DS10-4
  • Models: DS10-4S WITH OSHA guard
  • DS10-4 Without OSHA guard.
Supplier's Site

Technical Specifications

  Kalamazoo Industries, Inc.
Product Category Sanders and Sanding Machines
Product Name 4" Combination Sander
Type Sanders
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Sheet Palm Grip Sander - D26441 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type Sanders; Surface / Conveyor
Mounting Handheld
Current 2.4 amps
View Details
Belt Sander - RALM20L-IMP - ATA Group
Specs
Type Sanders; Contact Wheel Backed Belt Sander
Rotary Speed 20000 rpm
Power Source Air
View Details
Belt Sander,Vacuum Base -  - Kalamazoo Industries, Inc.
Kalamazoo Industries, Inc.
Specs
Type Sanders
View Details
Electric Grinder/Polisher/Sander - 6065-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Sanders; Abrasive disc or grinding wheel face grinder
Rotary Speed 5000 rpm
Power Source Electric Motor
View Details