Milwaukee Electric Tool Corporation Electric Portable Drill 2704-20

Description
SIDE HANDLE TYPE 3.5 POUND WEIGHT 0 TO 550 RPM, 0 TO 2000 RPM SPEED RATING 1200 INCH-POUND TORQUE RATING TWO SPEED OPTION 1/2 INCH CHUCK CAPACITY RATCHETING CHUCK TYPE M18 FUEL BRAND OVERALL LENGTH 7.75 INCH INCLUDES (1) BELT CLIP, (1) BIT HOLDER, (1) SIDE HANDLE WARRANTY 5 YEAR BATTERY VOLTAGE (V) 18 VOLT
Description
SIDE HANDLE TYPE 3.5 POUND WEIGHT 0 TO 550 RPM, 0 TO 2000 RPM SPEED RATING 1200 INCH-POUND TORQUE RATING TWO SPEED OPTION 1/2 INCH CHUCK CAPACITY RATCHETING CHUCK TYPE M18 FUEL BRAND OVERALL LENGTH 7.75 INCH INCLUDES (1) BELT CLIP, (1) BIT HOLDER, (1) SIDE HANDLE WARRANTY 5 YEAR BATTERY VOLTAGE (V) 18 VOLT

Suppliers

Company
Product
Description
Supplier Links
Brookfield, WI, USA
Electric Portable Drill
2704-20
Electric Portable Drill 2704-20
SIDE HANDLE TYPE 3.5 POUND WEIGHT 0 TO 550 RPM, 0 TO 2000 RPM SPEED RATING 1200 INCH-POUND TORQUE RATING TWO SPEED OPTION 1/2 INCH CHUCK CAPACITY RATCHETING CHUCK TYPE M18 FUEL BRAND OVERALL LENGTH 7.75 INCH INCLUDES (1) BELT CLIP, (1) BIT HOLDER, (1) SIDE HANDLE WARRANTY 5 YEAR BATTERY VOLTAGE (V) 18 VOLT
  • SIDE HANDLE TYPE
  • 3.5 POUND WEIGHT
  • 0 TO 550 RPM, 0 TO 2000 RPM SPEED RATING
  • 1200 INCH-POUND TORQUE RATING
  • TWO SPEED OPTION
  • 1/2 INCH CHUCK CAPACITY
  • RATCHETING CHUCK TYPE
  • M18 FUEL BRAND
  • OVERALL LENGTH 7.75 INCH
  • INCLUDES (1) BELT CLIP, (1) BIT HOLDER, (1) SIDE HANDLE
  • WARRANTY 5 YEAR
  • BATTERY VOLTAGE (V) 18 VOLT
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 2704-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Features Battery-Powered; Multiple Speed Settings
Chuck Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 126775 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Magnetic Core Drill
RPM 520 rpm
View Details
DA3010F - 3/8" Angle Drill - DA3010F - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Right Angle
Length 10.62 inch (270 mm)
View Details
3/8" (10mm) VSR Right Angle Drill - DW160V - DEWALT Industrial Tool Co.
Specs
Power 200 watts
Type Pistol Grip
Chuck Size 0.3750 inch (9.52 mm)
View Details
Impact Drivers - 2382565 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Power Power Tools
View Details