Dymax Dymax 35102 Single Pole Wolf Style Lightguide 5 mm x 0.5 m 35102

Description
DYMAX 35102 Single Pole Lightguide with Wolf connector is an accessory for DYMAX 3010-EC, MC-4000, PC-3, and PC-3 Ultra. 5 mm x 0.5 m. Also compatible with the DYMAX BlueWave® MX-150 system.
Request a Quote
Description
DYMAX 35102 Single Pole Lightguide with Wolf connector is an accessory for DYMAX 3010-EC, MC-4000, PC-3, and PC-3 Ultra. 5 mm x 0.5 m. Also compatible with the DYMAX BlueWave® MX-150 system.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dymax 35102 Single Pole Wolf Style Lightguide 5 mm x 0.5 m - 35102 - Ellsworth Adhesives
Germantown, WI, USA
Dymax 35102 Single Pole Wolf Style Lightguide 5 mm x 0.5 m
35102
Dymax 35102 Single Pole Wolf Style Lightguide 5 mm x 0.5 m 35102
DYMAX 35102 Single Pole Lightguide with Wolf connector is an accessory for DYMAX 3010-EC, MC-4000, PC-3, and PC-3 Ultra. 5 mm x 0.5 m. Also compatible with the DYMAX BlueWave® MX-150 system.

DYMAX 35102 Single Pole Lightguide with Wolf connector is an accessory for DYMAX 3010-EC, MC-4000, PC-3, and PC-3 Ultra. 5 mm x 0.5 m. Also compatible with the DYMAX BlueWave® MX-150 system.

Supplier's Site

Technical Specifications

  Ellsworth Adhesives
Product Category UV Curing Equipment
Product Number 35102
Product Name Dymax 35102 Single Pole Wolf Style Lightguide 5 mm x 0.5 m
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Small-Area Curing Systems - OmniCure AC2 - Excelitas Technologies Corp.
Specs
Features LED
Spectral Range 365, 395 nm
Power 13 to 19 watts
View Details
UV Exposure Units - 2429994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 9.4 inch (240 mm)
Width / Diameter 9.4 inch (240 mm)
View Details