High-Performance Conformal Coating with Secondary Moisture Cure
Dual-cure 9483-Z conformal coating is free of Trimethylbenzoyl Diphenylphosphine Oxide (TPO). It cures tack-free upon exposure to UV/Visible light and then with ambient moisture over time, on PCBs where shadow areas are present. The product also fluoresces bright blue under low-intensity UV black light (365 nm) for visual inspection of the coating coverage and has no solvents added.
The material is easily dispensed and engineered for coating thicknesses between 0.05 mm [0.002 in] and 0.2 mm [0.008 in] to meet the requirements of most automotive PCB designs. The material has excellent corrosion and chemical resistance as well as excellent thermal cycling properties. Applications include conformal coating of rigid and flexible printed circuit boards for the automotive, general/consumer electronics, and appliance, as well as the aerospace and defense industries.
9483-Z is ideal for coating automotive sensors, control modules, and miscellaneous automotive components. Recommended substrates include ABS, lead frame, PCB, flex, and ceramic.
Dymax dual-cure materials have no non-reactive solvents. Their ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax UV light curing focused-beam lamps or flood lamps they deliver optimum speed and performance for electronic assembly. Dymax lamps offer the ideal balance of UV and visible light for the fastest, deepest cures.
Dual-cure 9483-Z is in full compliance with RoHS2 Directives 2015/863/EU.
Features
Cures with UV/Visible light
Dual-cure - secondary moisture cure for shadow areas
Fluoresces blue under black lights
Excellent thermal shock resistance
High temperature flexibility
Excellent chemical and corrosion resistance
Good temperature/humidity (85/85) performance
One part formulation - no mixing
No solvents added
Fast, tack-free cure
Halogen-free
UL 94 V-0 Flammability
UL 746-E
MIL-I-46058C Approved
Meets IPC-CC-830C
TPO-free
High-Performance Conformal Coating with Secondary Moisture Cure
Dual-cure 9483-Z conformal coating is free of Trimethylbenzoyl Diphenylphosphine Oxide (TPO). It cures tack-free upon exposure to UV/Visible light and then with ambient moisture over time, on PCBs where shadow areas are present. The product also fluoresces bright blue under low-intensity UV black light (365 nm) for visual inspection of the coating coverage and has no solvents added.
The material is easily dispensed and engineered for coating thicknesses between 0.05 mm [0.002 in] and 0.2 mm [0.008 in] to meet the requirements of most automotive PCB designs. The material has excellent corrosion and chemical resistance as well as excellent thermal cycling properties. Applications include conformal coating of rigid and flexible printed circuit boards for the automotive, general/consumer electronics, and appliance, as well as the aerospace and defense industries.
9483-Z is ideal for coating automotive sensors, control modules, and miscellaneous automotive components. Recommended substrates include ABS, lead frame, PCB, flex, and ceramic.
Dymax dual-cure materials have no non-reactive solvents. Their ability to cure in seconds enables faster processing, greater output, and lower processing costs. When cured with Dymax UV light curing focused-beam lamps or flood lamps they deliver optimum speed and performance for electronic assembly. Dymax lamps offer the ideal balance of UV and visible light for the fastest, deepest cures.
Dual-cure 9483-Z is in full compliance with RoHS2 Directives 2015/863/EU.
Features
- Cures with UV/Visible light
- Dual-cure - secondary moisture cure for shadow areas
- Fluoresces blue under black lights
- Excellent thermal shock resistance
- High temperature flexibility
- Excellent chemical and corrosion resistance
- Good temperature/humidity (85/85) performance
- One part formulation - no mixing
- No solvents added
- Fast, tack-free cure
- Halogen-free
- UL 94 V-0 Flammability
- UL 746-E
- MIL-I-46058C Approved
- Meets IPC-CC-830C
- TPO-free