RS Components, Ltd. Flow Controllers 444721

Description
Flow monitor
Request a Quote
Description
Flow monitor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Controllers - 444721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Controllers
444721
Flow Controllers 444721
Flow monitor

Flow monitor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 444721
Product Name Flow Controllers
Product Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 3610228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 1.00 inch (25.4 mm)
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
View Details
Flow Sensors - 343117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Standards RoHS
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 1980705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.75 inch (19.05 mm)
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.94 SCFM (0.3001 to 3.3 m³/hr)
View Details
Flow Sensors - 5113965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Turbine
Pipe Diameter 0.25 inch (6.35 mm)
Process Media Type Liquid
View Details