RS Components, Ltd. Flow Sensors 2676381

Description
Micronics MC804-11001400 Flow Meter
Request a Quote
Description
Micronics MC804-11001400 Flow Meter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - 2676381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Flow Sensors
2676381
Flow Sensors 2676381
Micronics MC804-11001400 Flow Meter

Micronics MC804-11001400 Flow Meter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Flow Meters
Product Number 2676381
Product Name Flow Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Flow Sensors - 1366374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Ultrasonic
Pipe Diameter 0.50 inch (12.7 mm)
Process Media Type Liquid
View Details
Flow Sensors - 1980682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.50 inch (12.7 mm)
Process Media Type Liquid
Gas Volumetric Flow Rate 0.0706 to 0.7062 SCFM (0.1200 to 1.2 m³/hr)
View Details
Flow Sensors - 1752241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 145 to 174 psi (102 to 122 m H2O)
Gas Volumetric Flow Rate 0.0636 to 1.13 SCFM (0.1080 to 1.92 m³/hr)
View Details
Flow Sensors - 2576412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Gas
Operating Pressure 145 psi (102 m H2O)
Gas Volumetric Flow Rate 0.0353 to 0.3531 SCFM (0.0600 to 0.6002 m³/hr)
View Details